EN
  • EN
  • DE

HMC5445LS6

Part No HMC5445LS6
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP VSAT 24GHZ-27GHZ 16QFN / RF Amplifier IC VSAT, DBS 24GHz ~ 27GHz 16-QFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Product Status Obsolete
Frequency 24GHz ~ 27GHz
P1dB 30.5dBm
Gain 26dB
RF Type VSAT, DBS
Voltage - Supply 6V
Current - Supply 750mA
Test Frequency 24GHz ~ 27GHz
Mounting Type Surface Mount
Package / Case 16-TQFN Exposed Pad
Supplier Device Package 16-QFN (6x6)
Base Product Number HMC544
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 873772-HMC5445LS6
Ultra Librarian 3D Model Ultra Librarian HMC5445LS6 CAD Model

Description

The HMC5445LS6 is a state-of-the-art product from Analog Devices Inc., a renowned leader in the design and manufacturing of high-performance integrated circuits. This particular model is a testament to the company's commitment to providing innovative solutions that cater to the advanced needs of modern electronic systems.

Key Features

  • Frequency Range: The HMC5445LS6 operates over a broad frequency range, making it highly versatile for various applications including, but not limited to, telecommunications, aerospace, and defense systems.
  • High Linearity: It offers excellent linearity, which is crucial for maintaining signal integrity, particularly in systems where high-quality signal transmission is paramount.
  • Low Noise Figure: The low noise figure of this device ensures minimal signal degradation, resulting in clearer and more accurate transmission and reception of data.
  • Integration: The HMC5445LS6 integrates multiple functions into a single package, reducing the need for additional components and simplifying the design and layout of electronic systems.
  • Package: Encased in a compact 6x6mm LFCSP (Lead Frame Chip Scale Package), it is designed for space-constrained applications requiring minimal footprint without sacrificing performance.

Applications

The versatility of the HMC5445LS6 makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Wireless infrastructure
  • Point-to-point and point-to-multipoint radios
  • Military and space applications
  • Test equipment and sensors
  • Satellite communications

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC5445LS6 is no exception. Each device is rigorously tested to ensure it meets the high standards expected by industry professionals. With the HMC5445LS6, designers and engineers can expect a product that not only performs exceptionally but also maintains its performance over a long operational life.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3750 $56.8750
11+ $9.3334 $102.6674
17+ $9.0417 $153.7089
23+ $8.7500 $201.2500
30+ $8.4584 $253.7520
40+ $7.5834 $303.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 143 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess