EN
  • EN
  • DE

HMC517

Part No HMC517
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP VSAT 17GHZ-26GHZ DIE / GaAs PHEMT MMIC LOW NOISE AMPLIFIER, 17 - 26 GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Bulk
Frequency 17GHz ~ 26GHz
P1dB 12.5dBm
Gain 19dB
Noise Figure 2.4dB
RF Type VSAT
Supply Voltage (V) 3V
Current - Supply 65mA
Test Frequency 22GHz ~ 26GHz
Manufacturer Package Die
Supplier Device Package Die
Part Number Series HMC517
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814478-HMC517
Ultra Librarian 3D Model Ultra Librarian HMC517 CAD Model

Description

The HMC517 from Analog Devices Inc. is a state-of-the-art integrated circuit that has been meticulously designed for high-performance radio frequency (RF) and microwave applications. This product is part of Analog Devices' Hittite Microwave series, renowned for their reliability and cutting-edge technology in the field of RF components.

Key Features

  • Frequency Range: The HMC517 operates effectively across a broad frequency spectrum, making it versatile for various applications.
  • Output Power: It delivers a robust output power level, ensuring clear and strong signal transmission for critical communication systems.
  • Gain: With high gain levels, the HMC517 amplifies RF signals without significant noise, maintaining signal integrity.
  • Phase Noise Performance: The device boasts excellent phase noise performance, which is crucial for maintaining the quality and coherence of the signal.

Applications

The HMC517 is well-suited for a variety of applications, including:

  • Test and measurement equipment
  • Military and space applications
  • Point-to-point and point-to-multipoint radios
  • Fixed and mobile broadband wireless systems

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products that meet the demanding needs of their customers. The HMC517 is manufactured in facilities that are ISO 9001:2015 certified, ensuring that every component meets the highest standards of quality and performance. The device's robust construction and proven design provide the reliability needed for mission-critical operations.

Technical Support and Resources

Customers can access comprehensive technical support for the HMC517, including detailed datasheets, application notes, and design resources. Analog Devices' team of experts is available to assist with product selection, integration, and troubleshooting, ensuring a smooth design-in process and optimal system performance.

You May Also Be Interested in

MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6238 $71.6238
2+ $58.7682 $117.5364
4+ $56.9318 $227.7272
5+ $55.0953 $275.4765
6+ $53.2588 $319.5528
8+ $47.7492 $381.9936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess