EN
  • EN
  • DE

HMC468LP3

Part No HMC468LP3
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 7DB 50OHM 16VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Attenuation Value 7dB
Frequency Range 0 Hz ~ 6 GHz
Impedance 50 Ohms
Package / Case 16-VFQFN Exposed Pad
Base Product Number HMC468
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920430-HMC468LP3
Ultra Librarian 3D Model Ultra Librarian HMC468LP3 CAD Model

Description

Product Overview: HMC468LP3 from Analog Devices Inc.

The HMC468LP3 is a high-performance, GaAs MMIC SP8T (single-pole, eight-throw) non-reflective switch from Analog Devices Inc., a leader in the semiconductor industry. This advanced switch is housed in a compact 3x3 mm QFN leadless package, which is designed to meet the space and performance requirements of a wide range of RF applications.

Operating over a broad frequency range from DC to 8 GHz, the HMC468LP3 delivers exceptional versatility, making it suitable for diverse markets, including wireless infrastructure, test equipment, and military end uses. It features a typical insertion loss of 2.0 dB at 6 GHz and provides high isolation of 45 dB at 2 GHz, ensuring minimal crosstalk between channels and maintaining signal integrity.

The HMC468LP3 is built with a silicon on insulator (SOI) process, which offers excellent electrostatic discharge (ESD) protection and superior thermal properties. This contributes to the switch's robustness and longevity, even in harsh operating conditions. Additionally, the switch's non-reflective design minimizes signal reflections, which is crucial for maintaining the quality of high-speed digital signals and high-frequency analog signals.

The switch can be controlled using positive control voltage (0/+5V), and it exhibits fast switching speed, with a typical switching time of 6 ns. This rapid response time is essential for applications that require quick changes between signal paths, such as in complex RF switching matrices or multiplexing systems.

Furthermore, the HMC468LP3 offers a single-supply voltage operation, simplifying the power supply design and reducing the overall system complexity. This feature, combined with its excellent RF performance, makes it an ideal choice for designers looking to optimize their RF signal routing solutions while minimizing power consumption.

With its high level of integration, the HMC468LP3 from Analog Devices Inc. represents a state-of-the-art solution for designers who demand the best in RF switching technology. Its performance, size, and reliability make it a standout product for any application requiring a high-quality, multi-throw RF switch.

You May Also Be Interested in

TYCLON
RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 30W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 26DB 50OHM 12CLCC
Lowest to $190.4478
Analog Devices Inc.
RF ATTENUATOR 31.5DB DIE
Lowest to $280.0629
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess