EN
  • EN
  • DE

HMC467LP3E

Part No HMC467LP3E
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description IC ATTENUATOR DC-6GHZ 16-QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Strip
Product Status Obsolete
Attenuation Value 2dB ~ 6dB
Frequency Range 0 Hz ~ 6 GHz
Impedance 50 Ohms
Package / Case 16-VFQFN Exposed Pad
Base Product Number HMC468
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920428-HMC467LP3E
Ultra Librarian 3D Model Ultra Librarian HMC467LP3E CAD Model

Description

Product Overview: HMC467LP3E by Analog Devices Inc.

The HMC467LP3E is a high-performance, easy-to-use frequency divider designed by Analog Devices Inc., a leader in the semiconductor industry. This device is part of their Hittite Microwave product line and is tailored to meet the rigorous demands of RF and microwave applications.

The HMC467LP3E operates in the SMT (Surface Mount Technology) package, specifically in the LP3E form factor, which is known for its compact size and suitability for high-density mounting. This frequency divider has a broad frequency range, making it versatile for various applications, including signal generation, local oscillators in receiver and transmitter chains, and clock generation circuits.

Key Features:

  • Frequency Division: The HMC467LP3E offers a fixed division ratio, efficiently dividing input frequencies to achieve the desired output frequency for system synchronization and signal processing tasks.
  • High Input Frequency Range: This device is capable of handling input signals with a wide frequency range, accommodating the needs of diverse RF and microwave systems.
  • Low Phase Noise: With its excellent phase noise performance, the HMC467LP3E ensures signal integrity and minimizes noise-related issues, which is crucial for high-performance communication and radar systems.
  • Power Efficiency: The HMC467LP3E is designed for power-sensitive applications, offering a balance between performance and power consumption.
  • Temperature Stability: The device operates reliably across a wide temperature range, maintaining consistent performance in varying environmental conditions.

Applications:

The HMC467LP3E is suitable for a variety of RF and microwave systems, including:

  • Wireless Infrastructure
  • Test Equipment
  • Satellite Communications
  • Fiber Optic Systems
  • Military and Space Applications

Analog Devices Inc. is known for their commitment to quality and reliability, and the HMC467LP3E is no exception. This frequency divider is designed to meet the stringent specifications required by high-end communication systems, ensuring optimal performance and durability.

You May Also Be Interested in

MACOM Technology Solutions
Lowest to $34.1545
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
BNC Attenuator. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 4 GHz, and an excellent V.S.W.R 1.2(Max.) at DC~2 GHz, 1.3(Max.) at 2~4 GHz. Withstanding temperatures from -20 to +65°C. The contact is made of Gold Plating, while the body is Brass/Nickel Plating. Rated Power is 2W.Attenuation is 6±0.3dB up to 2GHz, 6±0.8dB up to 4GHz.
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
pSemi
RF ATTEN 0-31.75DB 50OHM 32VFQFN
Lowest to $5.4950
Analog Devices Inc.
RF ATT 0.25-15.75DB 50OHM 24QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.8401 $81.8401
2+ $79.2826 $158.5652
3+ $76.7250 $230.1750
4+ $74.1676 $296.6704
6+ $66.4950 $398.9700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 590 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess