EN
  • EN
  • DE

HMC454ST89

Part No HMC454ST89
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description InGaP HBT 1/2 WATT HIGH IP3 AMPLIFIER, 0.4 - 2.5 GHz | IC RF AMP GP 400MHZ-2.5GHZ SOT89
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 400MHz ~ 2.5GHz
P1dB 27.5dBm
Gain 12.5dB
Noise Figure 6.5dB
RF Type General Purpose
Supply Voltage (V) 5V
Supply Current 175mA
Test Frequency 2.15GHz
Manufacturer Package TO-243AA
Supplier Device Package SOT-89
Family Part Number HMC454
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181308-HMC454ST89
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC454ST89 CAD Model

Description

The HMC454ST89 from Analog Devices Inc. is a high-performance, SiGe HBT InGaP Heterojunction Bipolar Transistor (HBT) MMIC Amplifier that operates within a frequency range of 5.5 to 8.5 GHz. Designed to deliver exceptional performance, this product is ideal for a wide range of applications, including point-to-point radios, satellite communications, and radar systems.

Key Features

  • Frequency Range: The amplifier covers an extensive frequency range of 5.5 to 8.5 GHz, making it versatile for various high-frequency applications.
  • Gain: It provides a high gain of 17 dB, which ensures strong signal amplification.
  • Output Power: With an output power of +29 dBm, the HMC454ST89 can drive components that require a significant power level.
  • Supply Voltage: The device operates on a supply voltage of +5V, making it compatible with standard power supplies.
  • Package: Housed in an industry-standard SOT89 package, the HMC454ST89 is suitable for surface mount technology (SMT) and is easy to integrate into various circuit designs.

Applications

The HMC454ST89 is designed to meet the needs of demanding RF and microwave applications. Its robust design allows it to be used in:

  • Fixed and mobile broadband wireless systems
  • Point-to-point and point-to-multipoint radios
  • Satellite VSAT and DBS systems
  • MMDS and wireless local loop
  • Radar and test equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the HMC454ST89 is no exception. Each unit is rigorously tested to ensure it meets the highest standards of performance and reliability. Customers can trust this product to deliver consistent results in even the most challenging environments.

Ordering Information

To purchase the HMC454ST89 or to obtain more information about this high-quality amplifier, interested parties can contact Analog Devices Inc. or an authorized distributor. Product datasheets, technical specifications, and application notes are available to assist with product integration and to maximize its performance in your application.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess