EN
  • EN
  • DE

HMC451LC3TR

Part No HMC451LC3TR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC MMIC PWR AMP 3X3QFN / RF Amp Single LNA 20GHz 5.5V 16-Pin CLLCC EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel package
Frequency 5GHz ~ 20GHz
P1dB 19.5dBm
Gain 17dB
Noise Figure 7dB
RF Type General
Operating Supply Voltage 5V
Operating Supply Current 114mA
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-SMT (3x3)
Win Source Part Number 776112-HMC451LC3TR
Popularity Medium
Supply and Demand Status Limited
Family Name HMC451LC3
Introduction Date November 07, 2006
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian HMC451LC3TR CAD Model

Description

The HMC451LC3TR from Analog Devices Inc. is a state-of-the-art GaAs MMIC PHEMT Medium Power Amplifier that operates in the frequency range of 5.5 to 18 GHz. Packaged in a compact 3x3 mm ceramic QFN package, this amplifier is designed to deliver excellent performance with a high gain, output power, and efficiency, making it an ideal choice for a wide range of applications including point-to-point radios, VSAT, military & space, and test instrumentation.

Key Features

  • Frequency Range: The HMC451LC3TR operates over a broad frequency range of 5.5 to 18 GHz, which allows it to be used in a variety of RF and microwave applications.
  • High Gain: With a high gain of 21 dB, this amplifier can significantly increase the strength of an input signal without adding excessive noise, ensuring clear signal transmission.
  • Output Power: It provides a saturated output power of +29 dBm, which translates to strong signal output capabilities.
  • Power Added Efficiency: The device offers a power added efficiency (PAE) of 20%, making it an energy-efficient choice for high-performance systems.
  • Package: The RoHS compliant 3x3 mm ceramic QFN package is designed for surface mount technology (SMT), which allows for efficient assembly and integration into various circuit designs.

Applications

  • Point-to-point and point-to-multipoint radios
  • Very Small Aperture Terminal (VSAT) systems
  • Military radar, ECM, and communication systems
  • Space and satellite communication equipment
  • Test instrumentation and sensors

Product Specifications

Parameter Value
Frequency Range 5.5 to 18 GHz
Gain 21 dB
Output Power (P1dB) +29 dBm
Power Added Efficiency 20%
Package 3x3 mm ceramic QFN

The HMC451LC3TR by Analog Devices Inc. is a robust and versatile medium power amplifier that offers superior performance for advanced RF and microwave systems. Its extensive frequency range, high gain, and efficient output power make it a top choice for designers looking to enhance their communication and signal processing applications.

You May Also Be Interested in

MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.0000 $80.0000
2+ $77.5000 $155.0000
3+ $75.0000 $225.0000
4+ $72.5000 $290.0000
5+ $65.0000 $325.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess