EN
  • EN
  • DE

HMC425LP3ETR

Part No HMC425LP3ETR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 0.5-31.5DB 16VFQFN / RF Attenuators 0.5dB ~ 31.5dB 2.2 GHz ~ 8 GHz 50 Ohms 16-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Attenuation Value 0.5dB ~ 31.5dB
Frequency Range 2.2 GHz ~ 8 GHz
Impedance 50 Ohms
Package / Case 16-VFQFN Exposed Pad
Base Product Number HMC425
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 146945-HMC425LP3ETR
Ultra Librarian 3D Model Ultra Librarian HMC425LP3ETR CAD Model

Description

Product Overview: HMC425LP3ETR by Analog Devices Inc.

The HMC425LP3ETR is a high-performance, digitally controlled variable gain amplifier (VGA) from Analog Devices Inc., designed to offer precise amplitude control and a wide dynamic range for a variety of RF and IF signal processing applications. This product is part of the Hittite Microwave Corporation product family, which is now incorporated into Analog Devices. It is especially suitable for wireless infrastructure, broadband, and test equipment markets.

Key Features

  • Frequency Range: The HMC425LP3ETR operates over a broad frequency range, making it versatile for various applications in different frequency bands.
  • Digital Gain Control: With 6-bit digital control, users can finely adjust the gain in 0.5 dB steps, allowing for precise signal level management.
  • High Linearity: The device delivers excellent linearity, ensuring that the signal integrity is maintained even at high gain settings.
  • Wide Gain Range: It offers a wide gain control range, which enables it to be used in systems that require a large dynamic range.
  • Surface-Mount Package: The HMC425LP3ETR comes in a compact 3x3 mm QFN leadless package, ideal for space-constrained applications.
  • Single Supply Voltage: It operates from a single positive supply voltage, simplifying the power supply design.

Applications

The HMC425LP3ETR is engineered to cater to a diverse array of applications, including:

  • Cellular/3G and LTE/4G infrastructure
  • Fiber optic and broadband telecom equipment
  • Microwave radio and VSAT
  • Test instruments and sensors
  • Military and space
  • General purpose wireless systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the HMC425LP3ETR is no exception. It is manufactured to the highest standards, ensuring reliable performance in even the most demanding environments. The product is available in tape and reel packaging, making it suitable for automated assembly processes, and it is RoHS compliant, adhering to the latest environmental standards.

With its robust feature set and flexible application range, the HMC425LP3ETR from Analog Devices Inc. stands out as a superior choice for designers looking to optimize the performance and efficiency of their RF and IF signal chains.

You May Also Be Interested in

TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 31.5DB DIE
Lowest to $280.0629
Analog Devices Inc.
16 LEAD LGA
Lowest to $161.1941
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
RF ATTENUATOR 9DB 50OHM 6VDFN
Lowest to $3.4446
TYCLON
RF Attenuators 6dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $95.1655 $95.1655
2+ $78.0845 $156.1690
3+ $75.6444 $226.9332
4+ $73.2043 $292.8172
5+ $70.7641 $353.8205
6+ $63.4437 $380.6622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess