EN
  • EN
  • DE

HMC402MS8ETR

Part No HMC402MS8ETR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER HIGH IP3 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
RF Type General Purpose
Frequency 1.8GHz ~ 2.2GHz
Number of Mixers 1
Noise Figure 8.5dB
Secondary Attributes Up/Down Converter
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number HMC402
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 718528-HMC402MS8ETR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC402MS8ETR CAD Model

Description

Introducing the HMC402MS8ETR by Analog Devices Inc.

The HMC402MS8ETR is a state-of-the-art MMIC amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product is part of their Hittite Microwave Integrated Circuit (MMIC) product line and is a testament to their dedication to providing innovative solutions for complex signal processing challenges.

Encased in an MSOP-8 (MS8) surface-mount package, the HMC402MS8ETR is engineered to deliver exceptional performance in a compact form factor. Its design is optimized for use in a wide range of applications, including but not limited to microwave radios, test instrumentation, military and space, and broadband telecommunications.

Key Features and Benefits:

  • Frequency Range: The HMC402MS8ETR operates over a broad frequency range, which makes it highly versatile for various applications in different frequency bands.
  • High Gain: It provides a high gain, which is essential for signal amplification in communication systems and ensures that the signal integrity is maintained throughout the processing chain.
  • Output Power: The device is capable of delivering significant output power, contributing to robust performance in demanding environments.
  • Power Efficiency: Designed with power efficiency in mind, the HMC402MS8ETR helps to reduce the overall power consumption of the systems it is integrated into, leading to cost savings and extended operational life for battery-powered applications.
  • Single Supply Voltage: The amplifier operates on a single supply voltage, simplifying power supply design and reducing the complexity of system integration.
  • RoHS Compliant: Compliance with the Restriction of Hazardous Substances (RoHS) directive makes this product environmentally friendly and suitable for use in a wide range of markets.

With its robust design and high-quality performance, the HMC402MS8ETR is an excellent choice for designers looking for a reliable amplifier that can handle a variety of RF and microwave applications. Whether it's for commercial or military purposes, this MMIC amplifier from Analog Devices Inc. is built to meet the highest standards of performance and reliability.

For comprehensive technical specifications, application support, and ordering information, customers are encouraged to visit the Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Analog Devices Inc.
IC MIXER 9-15GHZ 8MSOPG
Lowest to $46.5672
Analog Devices Inc.
DEMO BOARD FOR LTC5548 / LTC5548 series Mixer Evaluation Board
Need more? Email Us
Linear Technology
IC MIXER 400MHZ-3.8GHZ DWN 16QFN
Lowest to $19.5513
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766
Linear Technology
IC MIXER 1.5-3.8GHZ 24QFN
Lowest to $9.4133
Analog Devices Inc.
IC MIXER HI IP3 SGL-BAL 8-MSOP
Lowest to $6.7233
Linear Technology
IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Lowest to $8.7780
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $14.1663
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1132 $69.3396
6+ $18.9647 $113.7882
9+ $18.3721 $165.3489
12+ $17.7794 $213.3528
15+ $17.1868 $257.8020
20+ $15.4088 $308.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess