EN
  • EN
  • DE

HMC384LP4

Part No HMC384LP4
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description MMIC VCO w/ BUFFER AMPLIFIER, 2.05 - 2.25 GHz | IC AMP GP 2.05GHZ-2.25GHZ 24QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Frequency 2.05GHz ~ 2.25GHz
RF Type General Purpose
Supply Voltage (V) 3V
Supply Current 35mA
Test Frequency 2.2GHz
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Family Part Number HMC384
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181239-HMC384LP4
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC384LP4 CAD Model

Description

The HMC384LP4 is a high-performance, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC Voltage Controlled Oscillator (VCO) designed by Analog Devices Inc. This VCO integrates resonators, negative resistance devices, varactor diodes, and feature-rich networking capabilities into a compact 4x4mm QFN leadless package, making it an ideal choice for applications in need of a stable and reliable frequency source.

Key Features

  • Frequency Range: The HMC384LP4 operates over a frequency range of 7.0 to 13.2 GHz, providing a wide tuning range suitable for various wireless applications including point-to-point and point-to-multipoint radios, VSAT, military & space, and test equipment.
  • Output Power: It offers a consistent output power across the entire frequency range, ensuring reliable performance and signal integrity.
  • Phase Noise Performance: The device exhibits excellent phase noise characteristics, which is critical for systems that demand high spectral purity and low phase noise for proper operation.
  • Power Supply: A single positive supply voltage is required for operation, simplifying the power supply design and reducing the overall system complexity.
  • Integration: The integrated resonator and negative resistance device minimize the need for external components, thereby saving board space and reducing the bill of materials.

Applications

  • Fixed Wireless Access (FWA)
  • Wireless Local Loop (WLL)
  • Satellite Communication Systems (SATCOM)
  • Test and Measurement Equipment
  • Private Mobile Radios
  • Military and Space Applications

The HMC384LP4 is part of Analog Devices Inc.'s extensive range of RF and microwave products, reflecting the company's commitment to providing innovative solutions that meet the evolving needs of high-frequency communication systems. With its robust design and superior performance, the HMC384LP4 stands as a testament to Analog Devices Inc.'s expertise in the field of high-frequency VCOs.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0669 $62.1338
4+ $25.4908 $101.9632
7+ $24.6943 $172.8601
9+ $23.8977 $215.0793
11+ $23.1011 $254.1121
15+ $20.7113 $310.6695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 897 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess