EN
  • EN
  • DE

HMC375LP3E

Part No HMC375LP3E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC MMIC AMP LNA HI IP3 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Strip
Status Active
Frequency 1.7GHz to 2.2GHz
P1dB 18dBm
Gain 17dB
Noise Figure 0.9dB
RF Type CDMA, GSM, EDGE, W-CDMA
Supply Voltage - Operating 5V
Operating Supply Current 136mA
Test Frequency 2GHz
Case / Package 16-SMT (3x3)
Win Source Part Number 001632-HMC375LP3E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC375LP3E CAD Model

Description

The HMC375LP3E is a high-performance, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This amplifier operates within the frequency range of DC to 6 GHz, making it a versatile component for a broad range of RF and microwave applications.

Key Features

  • Frequency Range: The HMC375LP3E operates from DC to 6 GHz, providing a wide bandwidth for diverse applications.
  • Gain: It offers a high gain of 13 dB at 2 GHz, ensuring strong signal amplification.
  • Output Power: The device delivers +17 dBm of output power at 1 dB compression point, making it suitable for driving mixers or as a general-purpose gain block.
  • Supply Voltage: The amplifier can be powered by a single supply voltage of +5V, simplifying power supply design.
  • Package: Housed in a compact 3x3 mm QFN leadless package, the HMC375LP3E is ideal for space-constrained applications.
  • Applications: It is well-suited for use in cellular/3G, WiMAX/4G, test instrumentation, and broadband wireless access systems.

Performance and Integration

The HMC375LP3E is designed to deliver exceptional performance with a focus on integration. Its excellent linearity and low noise figure make it an ideal choice for high-dynamic-range receivers and complex wireless systems. The amplifier's single-ended input and output with internal matching provides ease of integration into multi-stage designs without the need for external components.

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC375LP3E is no exception. Each amplifier is rigorously tested to ensure it meets the highest industry standards for performance and durability, making it a reliable choice for both commercial and military applications.

Ordering Information

The HMC375LP3E is available for order from Analog Devices Inc. and its authorized distributors. For detailed specifications, application support, and ordering information, please visit the Analog Devices website or contact their customer service team.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6692 $61.3536
19+ $6.2936 $119.5784
29+ $6.0961 $176.7869
40+ $5.8997 $235.9880
51+ $5.7034 $290.8734
68+ $5.1132 $347.6976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess