EN
  • EN
  • DE

HMC373LP3ETR

Part No HMC373LP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC MMIC AMP LNA HI IP3 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 700MHz to 1GHz
P1dB 21dBm
Gain 14dB
Noise Figure 1dB
RF Type CDMA, GSM
Supply Voltage - Operating 5V
Operating Supply Current 90mA
Test Frequency 1GHz
Win Source Part Number 204873-HMC373LP3ETR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC373LP3ETR CAD Model

Description

The HMC373LP3ETR is a high-performance, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC Amplifier designed and manufactured by Analog Devices Inc. This amplifier is known for its exceptional quality and reliability, making it a perfect fit for a wide range of applications including point-to-point radios, point-to-multipoint radios, VSAT, and military end-use.

Key Features

  • Frequency Range: The HMC373LP3ETR operates over a broad frequency range from 12 GHz to 20 GHz, providing versatile usage in various high-frequency applications.
  • Gain: It offers a high gain of 17 dB, which ensures strong signal amplification necessary for communication systems.
  • Output Power: With an output power of +20 dBm at 1 dB gain compression, this amplifier can drive signals with sufficient power for many RF and microwave systems.
  • Supply Voltage: The device operates on a supply voltage of +3.3V, making it compatible with common power supply standards in electronic circuits.
  • Package: The HMC373LP3ETR is available in a 3x3 mm QFN leadless package, offering a compact solution for space-constrained applications.
  • RoHS Compliant: This product is RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances.

Applications

The HMC373LP3ETR is suitable for a variety of applications that require high-frequency signal amplification. Its robust design and performance characteristics make it ideal for:

  • Telecommunications infrastructure
  • Satellite communications (SATCOM)
  • Test instrumentation
  • Fiber optic applications
  • Military and space

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC373LP3ETR is no exception. It is produced using a mature and reliable HBT process, ensuring consistent performance and durability over its lifetime. Customers can trust this product to deliver exceptional performance in the most demanding environments.

Ordering Information

The HMC373LP3ETR is available for order in tape and reel format, making it suitable for automated assembly processes. For detailed ordering and pricing information, please contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.5233 $91.0466
3+ $37.3525 $112.0575
5+ $36.1852 $180.9260
6+ $35.0179 $210.1074
8+ $33.8507 $270.8056
10+ $30.3489 $303.4890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,740 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess