EN
  • EN
  • DE

HMC372LP3ETR

Part No HMC372LP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP CDMA 700MHZ-1GHZ 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Last Time Buy
Frequency 700MHz ~ 1GHz
P1dB 21dBm
Gain 14.5dB
Noise Figure 1dB
RF Type CDMA, GSM
Voltage - Supply 5V
Current - Supply 100mA
Test Frequency 1GHz
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP (3x3)
Base Product Number HMC372
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920399-HMC372LP3ETR
Ultra Librarian 3D Model Ultra Librarian HMC372LP3ETR CAD Model

Description

Introducing the HMC372LP3ETR from Analog Devices Inc.

The HMC372LP3ETR is a state-of-the-art GaAs PHEMT MMIC Low Noise Amplifier (LNA) designed by Analog Devices Inc., a leader in high-performance analog technology. This LNA operates within the 0.6 to 4.0 GHz frequency range, making it an ideal choice for a wide array of RF and microwave applications. Its versatility allows it to be incorporated into various market segments, including but not limited to telecommunications, satellite communications, and electronic warfare.

With its robust design, the HMC372LP3ETR offers exceptional performance characteristics. It delivers a high gain of 17 dB with a low noise figure of 1.5 dB, ensuring that signals are amplified without significant noise introduction. This balance of high gain and low noise is critical for maintaining signal integrity in sensitive RF systems.

The LNA is housed in a compact 3x3 mm QFN package, making it suitable for space-constrained applications. The small form factor does not compromise its functionality or performance, which is a testament to Analog Devices Inc.'s commitment to innovation and miniaturization.

The HMC372LP3ETR also features excellent input and output return loss, which minimizes signal reflections and ensures efficient operation. Additionally, it has the capability to operate over a wide supply voltage range, providing flexibility in system design and integration. Its power consumption is optimized for a balance between performance and efficiency, making it a prudent choice for battery-powered or energy-sensitive systems.

For ease of implementation, the HMC372LP3ETR is offered in a tape and reel format, which facilitates automated assembly processes. This product is also RoHS compliant, adhering to the latest environmental standards and regulations.

Whether you are designing a sophisticated military radar system or a commercial communication infrastructure, the HMC372LP3ETR from Analog Devices Inc. brings reliability, performance, and quality to your project. It exemplifies Analog Devices Inc.'s dedication to advancing RF and microwave technology, providing engineers with the components necessary to build the next generation of high-performance electronic systems.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1818 $57.2726
15+ $6.7133 $100.6995
24+ $6.5035 $156.0840
32+ $6.2937 $201.3984
42+ $6.0840 $255.5280
55+ $5.4546 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 474 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess