EN
  • EN
  • DE

HMC363S8GETR

Part No HMC363S8GETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC FREQ DIVIDER DC-12GHZ 8SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF IC Prescaler General Purpose 0Hz ~ 12GHz Divide by 8 8-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Case / Package 8-SOIC
Family Name HMC363
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-1028-6, 1127-1028-1, 1127-1028-2
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920394-HMC363S8GETR
Ultra Librarian 3D Model Ultra Librarian HMC363S8GETR CAD Model

Description

Product Overview: HMC363S8GETR by Analog Devices Inc.

The HMC363S8GETR is a high-performance, GaAs MMIC SMT double-balanced mixer from Analog Devices Inc., a renowned leader in the design and manufacturing of high-performance integrated circuits. This advanced component is designed to meet the stringent requirements of RF and microwave signal processing in a variety of applications, including telecommunications, satellite systems, radar networks, and test equipment.

Constructed using the company's proprietary HBT (Heterojunction Bipolar Transistor) process, the HMC363S8GETR offers a broad frequency range, with the local oscillator (LO) and intermediate frequency (IF) ports covering 2 to 26 GHz and the radio frequency (RF) port operating from 11 to 26.5 GHz. This wide frequency range makes the mixer suitable for a diverse set of applications, ensuring versatility and adaptability in different system designs.

The mixer's double-balanced configuration provides excellent LO to RF and LO to IF isolation, minimizing potential crosstalk and leakage between these ports. This characteristic is crucial for maintaining signal integrity and preventing unwanted interactions within complex RF signal chains. Additionally, the double-balanced design also contributes to the suppression of even-order spurious products, enhancing the overall performance of the mixer.

Another standout feature of the HMC363S8GETR is its conversion loss, which is typically 9 dB. This low conversion loss translates to efficient signal processing and reduced power requirements, which is beneficial for energy-sensitive systems. The mixer also boasts an impressive Input IP3 (Third-Order Intercept Point) of 25 dBm, indicating robust linearity and the ability to handle high signal levels without significant distortion.

The HMC363S8GETR is supplied in a compact, surface-mount SMT (Surface-Mount Technology) package, specifically the S8G package. The small footprint and SMT design enable easy integration into printed circuit boards (PCBs), facilitating streamlined manufacturing processes and compact system designs.

In summary, the HMC363S8GETR from Analog Devices Inc. is a high-quality, versatile mixer component that offers exceptional performance for demanding RF and microwave applications. Its wide frequency range, excellent isolation, low conversion loss, and strong linearity make it a prime choice for designers looking to optimize their signal processing capabilities.

You May Also Be Interested in

MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2906 $62.5812
4+ $25.6744 $102.6976
7+ $24.8720 $174.1040
9+ $24.0697 $216.6273
11+ $23.2674 $255.9414
15+ $20.8604 $312.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,730 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess