EN
  • EN
  • DE

HMC287MS8ETR

Part No HMC287MS8ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP VGA LOW NOISE 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 2.3GHz to 2.5GHz
P1dB 3dBm
Gain 21dB
Noise Figure 2.5dB
RF Type Bluetooth, WLAN
Supply Voltage - Operating 3V
Operating Supply Current 9mA
Test Frequency 2.3GHz to 2.5GHz
Case / Package 8-MSOP
Win Source Part Number 1043686-HMC287MS8ETR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC287MS8ETR CAD Model

Description

Analog Devices Inc. HMC287MS8ETR: RF Mixer

The HMC287MS8ETR from Analog Devices Inc. is a high-performance RF mixer integrated circuit designed to meet the demanding requirements of wireless and communication applications. This device is part of the Hittite Microwave product line, which is renowned for its precision and quality in the field of RF and microwave circuits.

Key Features

  • Frequency Range: The HMC287MS8ETR operates over a wide frequency range, making it suitable for a variety of RF applications, including those in the ISM and satellite communication bands.
  • Conversion Gain: This mixer provides a conversion gain, which can simplify system design by reducing the number of amplification stages required.
  • LO/RF Isolation: Excellent isolation between the local oscillator (LO) and the RF input is a hallmark of this device, ensuring minimal leakage and improved overall performance.
  • Package: It comes in an MSOP-8 (MS8) package, which is compact and suitable for space-constrained applications.
  • Integrated LO Amplifier: The inclusion of an integrated LO amplifier means that this mixer can operate with lower LO drive levels, which can help to reduce power consumption.
  • High Linearity: The HMC287MS8ETR exhibits high linearity, which is critical for maintaining signal integrity in complex modulation schemes.

Applications

The versatility of the HMC287MS8ETR makes it an excellent choice for a wide range of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Wireless Local Area Network (WLAN)
  • Radio Frequency Identification (RFID) systems
  • Test equipment and sensors

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the HMC287MS8ETR is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability for critical communication systems. The device is also RoHS compliant, adhering to environmental standards for hazardous substances.

Overall, the HMC287MS8ETR RF mixer from Analog Devices Inc. offers a compelling combination of performance, integration, and quality, making it a smart choice for designers looking to optimize their RF signal chain.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7836 $52.9704
33+ $3.1045 $102.4485
50+ $3.0075 $150.3750
69+ $2.9105 $200.8245
89+ $2.8135 $250.4015
119+ $2.5224 $300.1656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess