EN
  • EN
  • DE

HMC286E

Part No HMC286E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC MMIC AMP LOW NOISE SOT-26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Status Obsolete(EOL)
Frequency 2.3GHz to 2.5GHz
P1dB 6dBm
Gain 19dB
Noise Figure 1.7dB
RF Type Bluetooth, WLAN
Supply Voltage - Operating 3V
Operating Supply Current 8.5mA
Test Frequency 2.4GHz
Case / Package SOT-26
Win Source Part Number 204867-HMC286E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC286E CAD Model

Description

Product Overview: HMC286E from Analog Devices Inc.

The HMC286E is a high-performance, Silicon Germanium (SiGe) Monolithic Microwave Integrated Circuit (MMIC) PHEMT amplifier designed by Analog Devices Inc., a leader in the semiconductor industry. This product is specifically crafted to meet the rigorous demands of RF and microwave applications, ensuring exceptional performance across a wide frequency range.

Key Features

  • Frequency Range: The HMC286E operates effectively over a broad frequency range, making it versatile for various applications in the RF and microwave domains.
  • Gain: It boasts a high gain, which is a measure of the amplifier's ability to increase the power of an input signal without significantly degrading the signal quality.
  • Output Power: The device provides robust output power, which is critical for driving subsequent stages in a signal chain or for driving antennas directly in transmission applications.
  • Power Added Efficiency (PAE): With excellent PAE, the HMC286E ensures efficient power usage, translating to lower power consumption and reduced heat generation.
  • Low Noise Figure: The low noise figure of the HMC286E minimizes the addition of unwanted noise to the signal, making it ideal for sensitive receiver applications.

Applications

The HMC286E is suitable for a range of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Military radar and sensors
  • Test equipment and sensors
  • Satellite communications systems
  • Wireless infrastructure

Quality and Reliability

Analog Devices Inc. is committed to delivering products of the highest quality and reliability. The HMC286E is manufactured in state-of-the-art facilities, ensuring that it meets stringent industry standards and performs reliably in even the most demanding environments.

Support and Resources

Customers can access comprehensive technical support and resources for the HMC286E, including detailed datasheets, application notes, and design tools, directly from the Analog Devices Inc. website. This support is designed to help integrate the HMC286E into various systems with ease and confidence.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess