EN
  • EN
  • DE

HMC253QS24

Part No HMC253QS24
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC MMIC GAAS SW SP8T 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Part Status Obsolete
Frequency - Lower DC
Frequency - Upper 2.5GHz
Isolation @ Frequency 28dB @ 2.5GHz (typ)
Insertion Loss @ Frequency 1.8dB @ 2.5GHz
IIP3 43dBm (typ)
Topology Absorptive
Circuit SP8T
P1dB 23dBm (typ) IP1dB
Impedance 50 Ohm
Temperature Range - Operating -40°C ~ 85°C
Voltage - Supply 5V
RF Type General Purpose
Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-QSOP
Win Source Part Number HMC253QS24ETR-146877
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC253QS24 CAD Model

Description

The HMC253QS24, crafted by the renowned Analog Devices Inc., is a state-of-the-art non-reflective SP6T (Single Pole, Six Throw) switch that operates within the frequency range of DC to 3 GHz. This high-performance component is designed to cater to a wide array of RF and microwave applications, making it a versatile choice for engineers and designers in the telecommunications and aerospace industries, as well as for test equipment and military applications.

The HMC253QS24 boasts an impressive insertion loss of typically 1.5 dB at 2 GHz, ensuring minimal signal attenuation and maintaining signal integrity across its operational bandwidth. Furthermore, the switch features high isolation between ports, typically 45 dB at 2 GHz, which is critical for preventing signal leakage and ensuring distinct signal paths in complex RF systems.

This switch is encapsulated in a compact QSOP package with 24 leads, making it an ideal solution for space-constrained applications. The HMC253QS24 is designed for a 50 Ohm system, ensuring compatibility with standard RF systems and simplifying the integration process for designers. With a non-reflective design, this switch minimizes signal reflections that can degrade system performance, providing a clear advantage in RF signal routing.

Powered by a single positive control voltage ranging from +3 to +5 V, the HMC253QS24 offers ease of use and flexibility in various supply environments. The switch's control interface is TTL compatible, allowing for straightforward integration with digital systems. Its fast switching speed, typically 50 ns, enables rapid signal routing, which is essential for applications requiring quick response times, such as in electronic warfare and radar systems.

Overall, the HMC253QS24 from Analog Devices Inc. is a robust and reliable component that provides superior performance for demanding RF applications. Its low insertion loss, high isolation, and fast switching capabilities make it a top choice for engineers looking to enhance their systems' efficiency and effectiveness.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.7602 $67.0408
9+ $13.7526 $123.7734
14+ $13.3229 $186.5206
18+ $12.8933 $232.0794
24+ $12.4636 $299.1264
32+ $11.1735 $357.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess