EN
  • EN
  • DE

HMC188MS8TR

Part No HMC188MS8TR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC FREQ DOUBLER 2-4GHZ 8MSOP / RF IC Frequency Doubler VSAT 1.25GHz ~ 3GHz 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Function Frequency Doubler
Frequency 1.25GHz ~ 3GHz
RF Type VSAT
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number HMC188
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920358-HMC188MS8TR
Ultra Librarian 3D Model Ultra Librarian HMC188MS8TR CAD Model

Description

Product Overview: HMC188MS8TR by Analog Devices Inc.

The HMC188MS8TR is a high-performance, double-balanced mixer designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This device is part of the Hittite Microwave product line that has been integrated within Analog Devices. It is tailored for RF (Radio Frequency) and IF (Intermediate Frequency) applications where a robust and efficient signal conversion is a necessity.

Encased in an MSOPG-8 package, the HMC188MS8TR provides an excellent balance of performance, size, and cost. It operates over a wide frequency range, with an RF and LO (Local Oscillator) frequency range of 1.5 GHz to 4.5 GHz and an IF frequency range from DC to 1.5 GHz. This wide frequency range makes the HMC188MS8TR an ideal choice for a variety of applications, including cellular/PCS/3G, fixed wireless, ISM, MMDS, and WLAN.

The mixer is not only versatile in terms of frequency but also boasts a remarkable conversion loss of 8 dB typical, which ensures efficient signal translation from one frequency to another with minimal loss. This is accompanied by a high IP3 (Input Third-Order Intercept) of 25 dBm that provides excellent linearity, making it suitable for complex signal environments.

Another key feature of the HMC188MS8TR is its single-ended RF and IF ports, which simplify the board layout and reduce the need for external components. This is particularly beneficial for designers looking to streamline their designs and improve overall system reliability.

The HMC188MS8TR is also designed to be highly integrable, with no requirement for external baluns. This integration capability makes it a compact and efficient solution for modern electronic systems. Furthermore, the device operates over a wide supply voltage range from +3V to +8V, providing flexibility in various power supply scenarios.

With its robust performance and flexible operating parameters, the HMC188MS8TR by Analog Devices Inc. is a compelling choice for designers and engineers looking to enhance their RF and IF signal processing capabilities in a compact and efficient manner.

Key Features:

  • RF/LO Frequency: 1.5 GHz to 4.5 GHz
  • IF Frequency: DC to 1.5 GHz
  • Conversion Loss: 8 dB typical
  • High IP3: 25 dBm
  • Single-ended RF and IF ports
  • No external baluns required
  • Supply Voltage: +3V to +8V
  • Package: MSOPG-8

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess