Analog Devices Inc. introduces the HMC1165LP5E, a state-of-the-art RF amplifier that boasts superior performance and versatility. Designed to cater to the demanding needs of modern RF and microwave applications, this product is an exemplar of high-quality engineering and innovation.
Key Features
- Frequency Range: The HMC1165LP5E operates over a wide frequency range, making it suitable for a variety of applications in the RF and microwave domain.
- High Gain: It offers a high gain, which ensures that signal strength is maintained or boosted as required by the application.
- Low Noise Figure: With its low noise figure, the HMC1165LP5E minimizes the addition of unwanted noise to the signal, ensuring signal integrity is preserved.
- Power Efficiency: The device is designed for power efficiency, which not only conserves energy but also reduces the heat generated during operation, enhancing the longevity of the product.
- Robust Design: Encased in a compact LP5E package, the HMC1165LP5E is built to withstand the rigors of demanding environments while maintaining performance.
Applications
The versatility of the HMC1165LP5E allows it to be used in a wide array of applications. These include, but are not limited to:
- Telecommunications infrastructure
- Test and measurement systems
- Defense and aerospace electronics
- Satellite communications
- RF and microwave radios
Technical Specifications
The HMC1165LP5E is characterized by its technical specifications that cater to the rigorous demands of the industry:
| Parameter |
Specification |
| Frequency Range |
DC to 22 GHz |
| Gain |
13 dB |
| Noise Figure |
3.5 dB |
| Output Power (P1dB) |
+22 dBm |
| Supply Voltage |
+5 V |
With its robust design and superior specifications, the HMC1165LP5E from Analog Devices Inc. is an essential component for any application requiring high-performance RF amplification.