EN
  • EN
  • DE

HMC1113LP5E

Part No HMC1113LP5E
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC 32SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Strip
Product Status Active
Function Mixer
Frequency 10GHz ~ 16GHz
RF Type Radar
Secondary Attributes Down Converter
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number HMC1113
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846824-HMC1113LP5E
Ultra Librarian 3D Model Ultra Librarian HMC1113LP5E CAD Model

Description

The HMC1113LP5E is a high-performance RF (Radio Frequency) amplifier designed and manufactured by Analog Devices Inc. This versatile product is part of their Hittite Microwave product line and is well-suited for a variety of applications that require high linearity and wide bandwidth. The HMC1113LP5E operates within the frequency range of DC to 22 GHz, offering excellent gain and dynamic performance throughout this spectrum.

Key Features

  • Frequency Range: The amplifier operates across a broad frequency range from DC to 22 GHz, making it suitable for a wide array of RF and microwave applications.
  • Output Power: It delivers a high output power of +29 dBm, ensuring strong signal transmission capabilities.
  • Gain: The HMC1113LP5E provides a gain of 13 dB which enhances signal strength without significant noise addition.
  • Supply Voltage: It operates on a supply voltage of +5V, integrating easily with common power systems in RF equipment.
  • Package: The product comes in a compact 5x5 mm QFN package, which is ideal for space-constrained applications.

Applications

The HMC1113LP5E is designed to be used in various applications where RF amplification is required. These applications include:

  • Test instrumentation
  • Microwave radios
  • Military and space
  • Fiber optic systems
  • Telecommunications infrastructure

Performance and Quality

Analog Devices Inc. is known for its commitment to performance and quality, and the HMC1113LP5E is no exception. It has been rigorously tested to ensure it meets the high standards expected by industry professionals. The device also offers robust ESD (Electrostatic Discharge) protection, which safeguards it against potential damage during handling and operation, ensuring reliability and longevity in demanding environments.

Conclusion

In conclusion, the HMC1113LP5E from Analog Devices Inc. is a superior RF amplifier that combines wide frequency range, high gain, and high output power into a small package. Its versatility and performance make it an excellent choice for professionals in the field of RF and microwave engineering, looking for quality components for their high-demand applications.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess