EN
  • EN
  • DE

HMC-APH510

Part No HMC-APH510
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GPS 37GHZ-40GHZ DIE / RF Amplifier IC General Purpose 37GHz ~ 40GHz Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Frequency 37GHz ~ 40GHz
P1dB 26dBm
Gain 20dB
RF Type General Purpose
Voltage - Supply 5V
Current - Supply 640mA
Test Frequency 37GHz ~ 40GHz
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number HMC
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN MMIC 3A001B2
HTSUS 8542.33.0001
Win Source Part Number 920557-HMC-APH510
Ultra Librarian 3D Model Ultra Librarian HMC-APH510 CAD Model

Description

The HMC-APH510 from Analog Devices Inc. is a high-performance, RF (Radio Frequency) product designed to meet the demanding needs of wireless infrastructure and a variety of RF applications. This product is a testament to Analog Devices' commitment to providing cutting-edge technology that enhances communication and signal processing in complex environments.

Key Features

  • Frequency Range: The HMC-APH510 operates over a broad frequency range, making it suitable for a wide array of RF applications.
  • High Linearity: It offers exceptional linearity, which ensures minimal distortion in signal processing and contributes to high-quality output.
  • Low Noise Figure: With its low noise figure, the HMC-APH510 can amplify signals with minimal addition of noise, preserving signal integrity.
  • Robust Design: The product's design is robust and reliable, ensuring stable performance even in harsh environmental conditions.
  • Integration: The HMC-APH510 is designed for easy integration into complex systems, with compatibility in mind for various circuit designs.

Applications

Thanks to its versatile features, the HMC-APH510 is well-suited for a range of applications, including:

  • Cellular/4G & 5G infrastructure
  • Test equipment and sensors
  • Satellite communications
  • Wireless LAN and broadband systems
  • RFID and radar systems

Product Quality and Support

Analog Devices Inc. is known for its high-quality products and the HMC-APH510 is no exception. It is manufactured to meet rigorous standards, ensuring reliability and performance. Additionally, Analog Devices provides extensive technical support and documentation, making it easier for engineers to implement the HMC-APH510 into their projects.

Conclusion

The HMC-APH510 is an exemplary product from Analog Devices Inc., reflecting their expertise in RF technology. Its performance and versatility make it an ideal choice for professionals looking for a reliable and efficient solution in their RF applications.

You May Also Be Interested in

MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $309.3644 $309.3644
2+ $277.3605 $554.7210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess