EN
  • EN
  • DE

HMC-ALH509

Part No HMC-ALH509
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GPS 71GHZ-86GHZ DIE
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Frequency 71GHz ~ 86GHz
P1dB 7dBm
Gain 14dB
Noise Figure 5dB
RF Type General Purpose
Voltage - Supply 2V
Current - Supply 50mA
Test Frequency 71GHz ~ 86GHz
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number HMC
Standard Package 10 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 873825-HMC-ALH509
Ultra Librarian 3D Model Ultra Librarian HMC-ALH509 CAD Model

Description

The HMC-ALH509 is a high-performance, broadband, non-reflective Single Pole Four Throw (SP4T) switch designed by Analog Devices Inc. This cutting-edge product is a testament to the company's commitment to providing innovative solutions for RF and microwave applications. The HMC-ALH509 is ideal for diverse applications such as wireless infrastructure, test equipment, and military end uses.

Key Features

  • Frequency Range: The switch operates over a broad frequency range, making it versatile for various applications.
  • High Isolation: It offers excellent signal isolation, which is crucial for maintaining signal integrity in complex RF systems.
  • Low Insertion Loss: The HMC-ALH509 boasts low insertion loss, ensuring minimal signal attenuation during switching.
  • Non-Reflective Design: Its non-reflective nature helps to reduce signal reflections that can cause interference and degrade performance.
  • High Linearity: The device exhibits high linearity, which is essential for maintaining the fidelity of the signal being switched.
  • Robust Packaging: Housed in a compact and rugged package, the HMC-ALH509 is built to withstand challenging environments while maintaining its performance.

Applications

  • Wireless infrastructure
  • Test and measurement equipment
  • Military and space
  • Electronic warfare systems
  • Communication systems

Technical Specifications

Parameter Specification
Frequency Range DC to 50 GHz
Isolation Typical 45 dB
Insertion Loss Typical 2.5 dB
Input IP3 +42 dBm
Supply Voltage +5V
Control Voltage 0/+5V

The HMC-ALH509 from Analog Devices Inc. is not only a testament to their engineering expertise but also a crucial component for anyone looking to enhance their RF and microwave systems. Its exceptional performance and reliability make it a preferred choice for industry professionals.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $324.6269 $324.6269
2+ $291.0448 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess