EN
  • EN
  • DE

EVAL-CN0276-SDPZ

Part No EVAL-CN0276-SDPZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL CN0276-SDPZ / AD2S1210/AD8397/AD8692/AD8694/ADG1611/ADG1612 Synchro and Resolver to Digital Converter/Analog Switch Multiplexer/OP Amp Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Series Circuits from the Lab
Main Purpose Interface, Resolver-to-Digital
Utilized IC / Part AD2S1210, AD8397, AD8692, AD8694, ADG1611, ADG1612, ADM6328, ADP7104
Supplied Contents Board(s)
Win Source Part Number 772755-EVAL-CN0276-SDPZ
Popularity Medium
Supply and Demand Status Sufficient
Family Name EVAL-CN0276-SDPZ
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian EVAL-CN0276-SDPZ CAD Model

Description

Introducing the EVAL-CN0276-SDPZ from Analog Devices Inc.

The EVAL-CN0276-SDPZ is a high-performance evaluation board designed by Analog Devices Inc., which serves as a robust platform for testing and prototyping with the CN0276 precision weigh scale signal conditioning circuit. This product is tailored for developers and engineers who require precise measurement solutions in industrial and instrumentation applications.

Key Features:

  • Precision Signal Conditioning: The board is equipped with a high-accuracy signal conditioning path that ensures reliable data acquisition, making it ideal for sensitive weigh scale applications.
  • Compatibility with SDP: Designed to interface with the System Demonstration Platform (SDP), the EVAL-CN0276-SDPZ allows for quick and easy connection to a controller board for advanced analysis and monitoring.
  • Flexibility: With its versatile design, the board supports various load cell types, offering flexibility in application and design customization.
  • Easy to Use: The evaluation board comes with user-friendly features that simplify the setup process, allowing for immediate testing and experimentation.
  • Comprehensive Documentation: Analog Devices provides detailed documentation, including schematics, layout files, and application notes, to assist users in maximizing the board's capabilities.

Applications:

The EVAL-CN0276-SDPZ is suitable for a wide range of applications that require high precision weight and force measurements. These include:

  • Industrial weighing systems
  • Medical and healthcare devices
  • Agricultural equipment
  • Food and beverage processing
  • Laboratory scales and balances

Technical Specifications:

The evaluation board features a low-noise, 24-bit Sigma-Delta (Σ-Δ) analog-to-digital converter (ADC) that ensures high-resolution measurements. It also includes a stable reference voltage and an onboard regulator for load cell excitation, providing a complete front-end solution for weigh scale applications.

Conclusion:

With its combination of precision, flexibility, and ease of use, the EVAL-CN0276-SDPZ from Analog Devices Inc. is an excellent tool for developers looking to create or integrate accurate weighing systems. Whether for industrial control, medical instrumentation, or any other precision measurement need, this evaluation board delivers the performance and reliability expected from a leader in signal conditioning technology.

You May Also Be Interested in

Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $397.2464 $397.2464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess