EN
  • EN
  • DE

EVAL-ADXRS453Z

Part No EVAL-ADXRS453Z
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Sensors
Description BOARD EVAL ADXRS453Z  /  ADXRS453 series Gyroscope, 1 Axis Sensor Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr Analog Devices Inc.
Package Box
Sensor Type Gyroscope, 1 Axis
Sensing Range ±300°/sec
Interface SPI
Sensitivity 80LSB/°/s
Voltage - Supply 3.15V ~ 5.25V
Supplied Contents Board(s)
Utilized IC / Part ADXRS453
Base Product Number ADXRS453
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8473.30.1180
Other Names EVALADXRS453Z,-2735-EVAL-ADXRS453Z
Standard Package 1
Win Source Part Number 1228249-EVAL-ADXRS453Z
Ultra Librarian 3D Model Ultra Librarian EVAL-ADXRS453Z CAD Model

Description

Analog Devices Inc. EVAL-ADXRS453Z Breakout Board

The EVAL-ADXRS453Z from Analog Devices Inc. is a high-performance breakout board designed to evaluate the features and capabilities of the ADXRS453 gyroscope sensor. This evaluation board is an essential tool for engineers and designers who wish to incorporate ADXRS453, a robust, high-precision angular rate sensor (gyroscope), into their projects or products.

Key Features of the ADXRS453 Gyroscope Sensor

  • High Performance: The ADXRS453 provides excellent vibration immunity and stability over temperature, ensuring reliable performance in demanding environments.
  • Accuracy: With its high-resolution measurement capability and low noise, the sensor delivers precise angular rate detection, which is critical for applications requiring fine control and stabilization.
  • Temperature Range: The sensor operates over an extended temperature range, making it suitable for various applications, from industrial to automotive.

Benefits of Using EVAL-ADXRS453Z

  • Easy to Use: The breakout board is designed for quick setup and integration, allowing developers to focus on application development rather than hardware complexities.
  • Flexibility: With its small form factor, the EVAL-ADXRS453Z can be used in a wide range of applications, from robotics to platform stabilization systems.
  • Connectivity: The evaluation board includes necessary interface options for full communication with the sensor, simplifying the process of reading and interpreting data.

Applications

The ADXRS453 sensor, when evaluated with the EVAL-ADXRS453Z, is ideal for applications that require high precision and reliability, such as:

  • Industrial equipment monitoring
  • Automotive safety systems
  • Platform stabilization and control
  • Robotics and unmanned vehicles

With the EVAL-ADXRS453Z, Analog Devices Inc. provides a comprehensive platform for testing and prototyping with the ADXRS453 gyroscope sensor, ensuring that engineers can validate and implement their designs with confidence and efficiency.

You May Also Be Interested in

Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us
Omron
HUMAN VISION COMPONENTS DEMO KIT
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL345
Need more? Email Us
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
Pololu Corporation
QTR-HD-07A REF ARRAY 7CHNL
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess