EN
  • EN
  • DE

EVAL-ADCMP565BPZ

Part No EVAL-ADCMP565BPZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVALUATION ADCMP565BPZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Main Purpose Interface, Comparator
Utilized IC / Part ADCMP565
Supplied Contents Board(s)
Win Source Part Number 767785-EVAL-ADCMP565BPZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADCMP565
Introduction Date October 15, 2003
ECCN EAR99
Country of Origin Ireland
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian EVAL-ADCMP565BPZ CAD Model

Description

EVAL-ADCMP565BPZ: High-Speed Comparator Evaluation Board by Analog Devices Inc.

The EVAL-ADCMP565BPZ is a comprehensive evaluation board designed by Analog Devices Inc. to facilitate the testing and performance analysis of the ADCMP565, a high-speed comparator. This product is engineered for applications requiring ultra-fast signal processing, such as clock and data recovery, zero-crossing detectors, and pulse-shape discrimination. The evaluation board provides an ideal platform for designers and engineers to explore the features and capabilities of the ADCMP565 comparator in a user-friendly environment.

Key Features of the EVAL-ADCMP565BPZ:

  • High-Speed Operation: The ADCMP565 comparator boasts a propagation delay of typically 0.5 ns, making it suitable for high-speed signal processing applications.
  • PECL Compatible: The device features PECL (Positive Emitter-Coupled Logic) compatible outputs, ensuring seamless integration with existing high-speed logic systems.
  • Adjustable Hysteresis: Users can adjust the hysteresis via onboard components to optimize performance for various signal conditions.
  • Power Supply Flexibility: The evaluation board can be powered using a single supply voltage, simplifying the power management requirements.
  • Comprehensive Layout: The board includes SMA connectors for inputs and outputs, providing a reliable and straightforward interface for high-frequency signals.
  • User-Friendly: Designed with the end-user in mind, the evaluation board comes with clear markings and an easy-to-follow configuration to aid in the quick setup and testing process.

Applications:

The EVAL-ADCMP565BPZ is versatile and can be utilized across a wide range of applications, including:

  • High-speed data acquisition systems
  • Automatic test equipment (ATE)
  • High-frequency signal detection
  • Line receivers
  • High-speed instrumentation

With its robust design and advanced features, the EVAL-ADCMP565BPZ from Analog Devices Inc. is an essential tool for engineers who require a reliable and high-performance solution for evaluating the ADCMP565 high-speed comparator. Whether it's for research and development or for pre-production testing, this evaluation board delivers the precision and speed needed to drive innovation in high-speed signal processing technologies.

You May Also Be Interested in

Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess