EN
  • EN
  • DE

EV1HMC7950LS6

Part No EV1HMC7950LS6
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description EVAL BOARD FOR HMC7950LS6 / HMC7950LS6 series Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
For Use With/Related Products HMC7950LS6
Supplied Contents Board(s)
Base Product Number HMC7950
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.8000
Other Names 1127-3396,1127-3396-ND,505-EV1HMC7950LS6,-2735-EV1HMC7950LS6
Standard Package 1
Win Source Part Number 1231043-EV1HMC7950LS6
Ultra Librarian 3D Model Ultra Librarian EV1HMC7950LS6 CAD Model

Description

The EV1HMC7950LS6 is a state-of-the-art product from Analog Devices Inc., a company renowned for its high-performance semiconductor products and solutions. This product is part of their extensive line of evaluation boards designed to help engineers test and optimize the functionality of their respective chips in a practical setting.

Key Features

  • High-Frequency Operation: The EV1HMC7950LS6 is engineered to operate efficiently at high frequencies, making it suitable for a wide range of applications in the RF and microwave domains.
  • Precision Performance: Analog Devices Inc. has equipped this evaluation board with the necessary features to ensure precise and reliable performance, which is critical for applications requiring stringent specifications.
  • Compatibility: The board is designed to be compatible with various HMC chips, providing a versatile platform for testing multiple devices without the need for multiple evaluation systems.
  • User-Friendly Interface: It boasts an intuitive layout and user-friendly interface that simplifies the testing process, allowing for quick and easy setup and measurement.
  • Durable Construction: Built with durability in mind, the EV1HMC7950LS6 is manufactured using high-quality materials to withstand the rigors of laboratory and field testing environments.

Applications

The EV1HMC7950LS6 is designed for use in a variety of applications, including but not limited to:

  • Wireless communication systems
  • Radar and satellite communications
  • Test and measurement equipment
  • Electronic warfare and defense systems

Technical Specifications

With its robust design and comprehensive feature set, the EV1HMC7950LS6 evaluation board is equipped to handle a broad spectrum of technical requirements. The board provides the necessary connectors, power supplies, and interface options to ensure seamless integration with the user's existing setup.

About Analog Devices Inc.

Analog Devices Inc. is a global leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. Their products are known for their quality, performance, and innovation, and are trusted by professionals across various industries.

For more detailed information about the EV1HMC7950LS6, including datasheets, technical documentation, and support resources, please visit the Analog Devices Inc. website.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess