Product Overview: DC2178A-A Evaluation Board from Analog Devices Inc.
The DC2178A-A is an advanced evaluation board designed by Analog Devices Inc. to showcase the capabilities of the LTC3880EUJ, a dual output polyphase step-down DC/DC controller with digital power system management. This board is an exemplary tool for engineers and designers to explore the features and performance of the LTC3880EUJ in a controlled and efficient manner.
Key Features
- Integrated Digital Power System Management: The LTC3880EUJ at the heart of the DC2178A-A offers precision voltage, current, and temperature monitoring, enabling sophisticated control and reporting through a PMBus-compliant serial interface.
- Polyphase Capability: The board is designed for polyphase operation, providing increased power capacity and improved thermal performance for high-current applications.
- Flexible Power Supply: With a wide input voltage range, the DC2178A-A can accommodate various supply voltages, making it suitable for a broad array of applications and testing scenarios.
- User-Friendly Interface: The evaluation board comes with user-friendly software that facilitates easy manipulation of the controller's features and settings, simplifying the process of performance evaluation and prototyping.
- Robust Protection Features: The LTC3880EUJ includes overvoltage, undervoltage, overcurrent, and overtemperature protection, ensuring reliable operation under a range of fault conditions.
Applications
The DC2178A-A is ideal for a variety of applications that require precise power control and management, including:
- Datacom and Telecom Systems
- Industrial and Medical Equipment
- FPGA, DSP, and ASIC Supplies
- High-Performance Computing
Technical Specifications
Some of the key technical specifications of the DC2178A-A include:
- VIN Range: 4.5V to 24V
- VOUT Range: 0.5V to 5.5V
- Output Current: Up to 20A per phase
- Efficiency: Up to 94%
- Switching Frequency: Programmable from 250kHz to 1MHz
With its robust set of features and comprehensive design, the DC2178A-A evaluation board is an indispensable tool for developing and testing power solutions that leverage the LTC3880EUJ controller's capabilities.