EN
  • EN
  • DE

DAC16GSZ

Part No DAC16GSZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT CURRENT OUT 24SOIC / Bit Digital to Analog Converter 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Programmable Not Verified
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Mounting Type Surface Mount
Base Product Number DAC16
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 916715-DAC16GSZ
Ultra Librarian 3D Model Ultra Librarian DAC16GSZ CAD Model

Description

The DAC16GSZ is a high-performance digital-to-analog converter (DAC) developed by Analog Devices Inc., designed to deliver precision and speed for demanding applications. This 16-bit DAC is part of a family of devices that offer an optimal balance between high-speed operation and low power consumption, making it an ideal choice for a wide range of industrial, communication, and instrumentation systems.

Key Features

  • High Resolution: The DAC16GSZ boasts a 16-bit resolution, providing fine granularity and precise digital-to-analog conversion which is critical for applications requiring high levels of accuracy.
  • High-Speed Performance: With a maximum update rate of up to several GSPS (Giga-Samples Per Second), this DAC ensures rapid signal processing, making it suitable for high-speed communication systems and agile instrumentation.
  • Low Power Consumption: Despite its high-speed capabilities, the DAC16GSZ is designed to operate efficiently, with low power dissipation, which is essential for power-sensitive applications.
  • Versatile Interface: The device supports a flexible interface that is compatible with various logic standards, enabling easy integration into a wide array of digital systems.
  • Robust Packaging: Encased in a compact and durable package, the DAC16GSZ is built to withstand harsh industrial environments while minimizing space on the circuit board.

Applications

The DAC16GSZ is engineered to meet the requirements of complex systems where high precision and speed are non-negotiable. It is commonly utilized in:

  • High-speed communication systems, such as advanced wireless and wired networks.
  • Precision instrumentation that demands accurate signal generation.
  • Aerospace and defense electronics, where reliability and performance are critical.
  • Medical imaging devices that require high-resolution signal processing.
  • Automated test equipment (ATE) for semiconductor testing.

In conclusion, the DAC16GSZ from Analog Devices Inc. is a robust and reliable solution for any system that demands high-speed, high-resolution digital-to-analog conversion. Its combination of performance, efficiency, and flexibility makes it a top choice for engineers and designers across various high-tech industries.

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Intersil
Lowest to $7.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess