EN
  • EN
  • DE

SDC1741-412

Part No SDC1741-412
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Package Tray
Product Status Last Time Buy
Type R/D Converter
Number of Channels 3
Resolution (Bits) 12 b
Data Interface Parallel
Voltage Supply Source Dual ±
Voltage - Supply ±15V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 32-DIP (0.900", 22.90mm)
Supplier Device Package 32-DIP
Base Product Number SDC1741
Other Names SDC1741412,SDC1741412
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265298-SDC1741-412
Ultra Librarian 3D Model Ultra Librarian SDC1741-412 CAD Model

Description

The SDC1741-412 is a cutting-edge electronic component manufactured by Analog Devices Inc., a company renowned for its high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This product is designed to cater to a wide range of applications in industries such as communications, aerospace, defense, and instrumentation.

Key Features

  • Precision Engineering: The SDC1741-412 is meticulously crafted to deliver reliable and accurate performance. Analog Devices Inc.'s commitment to precision ensures that this product meets the highest standards of quality and consistency.
  • Versatility: This component is designed to be versatile, making it suitable for a variety of applications. Its adaptability ensures that it can meet the needs of complex and demanding systems.
  • High Efficiency: With its focus on power efficiency, the SDC1741-412 helps to reduce the overall power consumption of the systems it is integrated into, which can be crucial for battery-powered or energy-sensitive applications.
  • Durability: Analog Devices Inc. products are known for their durability, and the SDC1741-412 is no exception. It is built to withstand harsh conditions and maintain its performance over a long lifespan.

Applications

The SDC1741-412 is suitable for a range of applications, including:

  • Telecommunication systems
  • Aerospace and defense electronics
  • Medical instrumentation
  • Industrial control systems
  • Automotive systems

Technical Specifications

The technical specifications of the SDC1741-412 reflect its capability to perform in demanding environments:

  • Manufacturer: Analog Devices Inc.
  • Part Number: SDC1741-412
  • Product Category: Electronic Components

Conclusion

The SDC1741-412 from Analog Devices Inc. is an exemplary component that offers precision, efficiency, and versatility. Whether it's for communication or complex industrial systems, this product is engineered to meet the rigorous demands of modern technology. By choosing the SDC1741-412, developers and engineers can ensure that their projects are built on a foundation of quality and reliability.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess