EN
  • EN
  • DE

LTM4700IY#PBF

Part No LTM4700IY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR 0.5-1.8V 0.5-1.8V / Non-Isolated PoL Module DC DC Converter 2 Output 0.5 ~ 1.8V 0.5 ~ 1.8V 50A, 50A 4.5V - 16V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 16V
Voltage - Output 1 0.5 ~ 1.8V
Voltage - Output 2 0.5 ~ 1.8V
Current - Output (Max) 50A, 50A
Applications ITE (Commercial)
Features OCP, OTP, OVP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Efficiency 90%
Mounting Type Surface Mount
Package / Case 330-BBGA Module
Size / Dimension 0.87" L x 0.59" W x 0.31" H (22.0mm x 15.0mm x 7.9mm)
Supplier Device Package 330-BGA (22x15)
Base Product Number LTM4700
Standard Package 66
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338210-LTM4700IY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4700IY#PBF CAD Model

Description

The LTM4700IY#PBF from Analog Devices Inc. is a high-performance, dual 50A or single 100A step-down µModule (micromodule) regulator with an integrated heat sink for enhanced thermal performance. This advanced power solution is designed to meet the demanding power requirements of high-end processors, FPGAs, GPUs, and system-on-chip (SoC) applications in computing, networking, and communications infrastructure.

Key Features

  • High Efficiency: The LTM4700IY#PBF features state-of-the-art power conversion technology, offering high efficiency and reducing the reliance on airflow.
  • Integrated Heat Sink: The device includes a built-in heat sink that significantly improves thermal performance, allowing for cooler operation and increased power density.
  • Flexible Configuration: It can be configured as a dual 50A or single 100A output regulator, providing design flexibility for various applications.
  • Advanced Digital Features: Equipped with PMBus/I2C-based digital interface for system telemetry and control, enabling real-time monitoring of voltage, current, temperature, and fault status.
  • Compact Design: The LTM4700IY#PBF is packaged in a small form factor, making it ideal for space-constrained applications.

Specifications

  • Input Voltage Range: 4.5V to 16V
  • Output Voltage Range: 0.5V to 1.8V
  • Output Current: Up to 50A per channel or 100A in parallel mode
  • Operating Temperature Range: -40°C to 125°C
  • Package: BGA with integrated heat sink for improved thermal performance

Applications

  • Data Center Servers
  • Telecommunication and Networking Equipment
  • Industrial and Medical Equipment
  • High-Density Computing Applications

The LTM4700IY#PBF is a testament to Analog Devices Inc.'s commitment to providing innovative power management solutions that address the needs of modern electronic systems. With its exceptional efficiency, thermal management, and digital control features, this µModule regulator is an excellent choice for designers looking to optimize power delivery in their high-performance applications.

You May Also Be Interested in

SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $140.9403 $140.9403
2+ $135.6418 $271.2836
3+ $130.3433 $391.0299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess