EN
  • EN
  • DE

LTM2887HY-3S#PBF

Part No LTM2887HY-3S#PBF
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISOL 2500VRMS 6CH SPI 32BGA / SPI Digital Isolator 2500Vrms 6 Channel 4MHz, 8MHz 30kV/µs CMTI 32-BBGA Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Manufacturer Analog Devices Inc.
Packaging Tray
Technology Magnetic Coupling
Type SPI
Isolated Power Yes
Number of Channels 6
Inputs - Side 1/Side 2 3/3
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 30kV/µs
Data Rate 4MHz, 8MHz
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Rise / Fall Time (Typ) 3ns, 3ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 32-BBGA Module
Supplier Device Package 32-BGA (15x11.25)
Base Product Number LTM2887
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 119
Win Source Part Number 1335178-LTM2887HY-3S#PBF
Ultra Librarian 3D Model Ultra Librarian LTM2887HY-3S#PBF CAD Model

Description

The LTM2887HY-3S#PBF is a high-performance isolated μModule transceiver from Analog Devices Inc. This robust component is designed to provide a complete isolated data communication and power interface in a single package, ensuring enhanced safety and signal integrity in various applications. The product is particularly suitable for harsh environments where electromagnetic interference (EMI) or large ground loop voltages are a concern, making it an excellent choice for industrial, automotive, and communication systems.

Key Features

  • Integrated Isolation: The LTM2887 features 2500Vrms of galvanic isolation between the input and output, which protects the low voltage digital interface from high voltage swings on the isolated side.
  • Power and Data Transfer: It offers an isolated RS485/RS422 transceiver along with an isolated DC/DC converter, providing both power and data across the isolation barrier without the need for separate isolated power supplies.
  • High-Speed Operation: The device supports high-speed data rates up to 20Mbps, making it suitable for high-performance serial communication protocols.
  • Robust Protection: With integrated over-temperature and short-circuit protection, the LTM2887HY-3S#PBF ensures reliable operation and a long lifespan even in demanding conditions.
  • Temperature Range: The transceiver operates over a wide temperature range from -40°C to +105°C, accommodating extreme environmental conditions.

Applications

The versatility of the LTM2887HY-3S#PBF makes it an ideal solution for a wide array of applications, including but not limited to:

  • Industrial Field Buses
  • Automotive Control Systems
  • Test Equipment
  • Data Acquisition Systems
  • Ground Loop Elimination

Package and Quality

This product is offered in a compact, surface-mount LGA package that ensures minimal footprint on the PCB and is compatible with standard manufacturing processes. Analog Devices Inc. is known for its commitment to quality, and the LTM2887HY-3S#PBF is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess