EN
  • EN
  • DE

LTC6946IUFD-3

Part No LTC6946IUFD-3
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK/FREQ SYNTH 28QFN / Clock/Frequency Synthesizer (RF/IF), Integer N IC 5.79GHz 1 28-WFQFN Exposed Pad
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type Clock/Frequency Synthesizer (RF/IF) , Integer N
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 5.79GHz
Divider/Multiplier Yes/Yes
Voltage - Supply 3.15V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LTC6946
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1336899-LTC6946IUFD-3
Ultra Librarian 3D Model Ultra Librarian LTC6946IUFD-3 CAD Model

Description

The LTC6946IUFD-3 is a high-performance, low noise Phase-Locked Loop (PLL) with an integrated Voltage-Controlled Oscillator (VCO) from Analog Devices Inc. Designed to meet the stringent requirements of fast and reliable signal processing, this component is ideal for applications in wireless infrastructure, test and measurement equipment, and military systems.

Key Features

  • Integrated VCO: The device includes a wideband VCO that operates from 3.72GHz to 5.79GHz, delivering exceptional performance with a single device.
  • Low Noise and Spurious Levels: It boasts ultra-low noise phase frequency detector (PFD) and high linearity for minimal signal interference, ensuring clean signal generation.
  • High Resolution: The LTC6946IUFD-3 features a 20-bit fractional divider allowing fine frequency resolution.
  • Programmable: The device is highly programmable via a serial interface, offering flexibility in various parameters such as phase offset and output power level.
  • Frequency Locking: Fast frequency locking is achieved with the integrated phase detector and delta-sigma modulator, which are crucial for quick frequency changes and agile signal generation.

Product Specifications

Parameter Value
Product Category PLL with Integrated VCO
Manufacturer Analog Devices Inc.
Part Number LTC6946IUFD-3
Output Frequency Range 3.72GHz to 5.79GHz
Supply Voltage 3.15V to 3.45V
Package / Case QFN-28

Applications

The LTC6946IUFD-3 is versatile and can be used in a variety of high-performance applications, including:

  • Wireless Infrastructure (e.g., base stations, backhaul)
  • Test and Measurement Equipment
  • Military and Defense Systems
  • Satellite Communications
  • High-Speed Data Acquisition Systems

With its exceptional performance and flexibility, the LTC6946IUFD-3 from Analog Devices Inc. is an excellent choice for designers seeking a reliable PLL with an integrated VCO for their advanced system designs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.6717 $75.6717
2+ $62.0896 $124.1792
3+ $60.1493 $180.4479
4+ $58.2090 $232.8360
5+ $56.2687 $281.3435
6+ $50.4478 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,684 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess