EN
  • EN
  • DE

LTC4449EDCB

Part No LTC4449EDCB
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4V ~ 6.5V
Logic Voltage - VIL, VIH 3V, 6.5V
Current - Peak Output (Source, Sink) 3.2A, 4.5A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 42 V
Rise / Fall Time (Typ) 8ns, 7ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1253524-LTC4449EDCB
Ultra Librarian 3D Model Ultra Librarian LTC4449EDCB CAD Model

Description

The LTC4449EDCB from Analog Devices Inc. is a high-speed synchronous N-Channel MOSFET driver designed to operate in modern high-frequency power conversion applications. This compact driver is housed in a DFN-6 package, providing a powerful solution for driving N-Channel MOSFETs in synchronous rectification, active clamping, and high-frequency DC/DC converters.

Key Features

  • High-Speed Operation: The LTC4449 is capable of driving a 1000pF load with rise and fall times of just 9ns, making it ideal for applications requiring fast switching to minimize power loss and improve efficiency.
  • Powerful Drive Capability: It can provide up to 2.4A of peak output current, ensuring that the connected MOSFETs are turned on and off rapidly for efficient operation.
  • Adaptive Shoot-Through Protection: To prevent potentially damaging shoot-through currents, the LTC4449 features adaptive shoot-through protection that monitors the gate voltages to ensure that both MOSFETs are not on at the same time.
  • Wide Supply Voltage Range: The device operates from a 4.5V to 15V input supply voltage range, accommodating a variety of power systems.
  • Low Quiescent Current: With a quiescent current of only 125μA, the LTC4449 helps to maintain overall system efficiency, especially in low-power or standby modes.

Applications

  • Synchronous Rectification for AC/DC and DC/DC Converters
  • Active Clamp Converters
  • Full-Bridge and Half-Bridge Converters
  • High-Frequency Power Supplies

Reliability and Performance

The LTC4449EDCB is designed with reliability in mind, featuring under-voltage lockout and a robust temperature range of -40°C to 125°C. Its small 2mm x 3mm DFN package is suitable for space-constrained applications while providing excellent thermal performance.

With its combination of speed, power, and protective features, the LTC4449EDCB by Analog Devices Inc. stands out as a high-performance solution for driving synchronous N-Channel MOSFETs in a variety of power management applications.

You May Also Be Interested in

Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1432 $53.8616
30+ $3.3995 $101.9850
46+ $3.2933 $151.4918
63+ $3.1870 $200.7810
82+ $3.0808 $252.6256
109+ $2.7621 $301.0689
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,382 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess