EN
  • EN
  • DE

LTC4370IMS#TRPBF

Part No LTC4370IMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N-CH 2CH 16MSOP / OR Controller Current Sharing Controller N-Channel 2:1 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Mfr Analog Devices Inc.
Package Tape & Reel
Type Current Sharing Controller
FET Type N-Channel
Internal Switch(s) No
Delay Time - ON 400 ns
Delay Time - OFF 400 ns
Current - Supply 2.1 mA
Voltage - Supply 2.9V ~ 18V
Applications Redundant Power Supplies, Telecom Infrastructure
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Base Product Number LTC4370
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344073-LTC4370IMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4370IMS#TRPBF CAD Model

Description

Analog Devices Inc. LTC4370IMS#TRPBF Current Sharing Controller

The LTC4370IMS#TRPBF is a sophisticated current sharing controller designed by Analog Devices Inc., a leader in high-performance analog technology. This component is specifically engineered to manage the current flow between parallel power supplies, ensuring balanced load distribution and enhancing system reliability in redundant power supply configurations. Packaged in a compact 10-lead MSOP, the LTC4370IMS#TRPBF is a crucial element for applications that require consistent and reliable power delivery.

At the heart of the LTC4370IMS#TRPBF's functionality is its ability to perform current sharing via a current-mode dual ideal diode-OR controller. This method provides a seamless and efficient way to combine the outputs of two power supplies, minimizing power loss and heat dissipation. The device actively monitors the current from each supply and adjusts the gate voltages of external N-channel MOSFETs to equalize the load. This technique helps to prevent a single supply from being overburdened, thereby increasing the overall lifespan of the power system.

One of the key features of the LTC4370IMS#TRPBF is its fast response to fault conditions. The device can quickly turn off the MOSFET of a failing supply, preventing reverse current flow and protecting the system. Moreover, its wide operating voltage range from 2.9V to 18V makes it versatile for various applications, from low-voltage digital systems to higher-voltage analog circuits.

The LTC4370IMS#TRPBF also boasts a low quiescent current, which is essential for power-sensitive designs. Its robust design includes overcurrent protection and thermal shutdown, further safeguarding the system from potential damage due to abnormal operating conditions. Additionally, the controller's ability to operate without the need for a sense resistor simplifies the circuit design and reduces the overall solution footprint.

In summary, the LTC4370IMS#TRPBF from Analog Devices Inc. is an invaluable component for any design requiring reliable and efficient power supply management. Its advanced current sharing capabilities, fast fault protection, and broad operating range make it an ideal choice for a wide range of applications, including servers, telecom equipment, and industrial systems.

You May Also Be Interested in

Renesas Electronics America
IC OR CTRLR N+1 8DFN
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Lowest to $11.6418
Analog Devices Inc.
36V, L LOSS PWRPATH CNTR IN SOT
Lowest to $2.8299
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $2.5030
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $8.1493
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Lowest to $11.6418
Analog Devices Inc.
IC OR CTRLR N+1 6DFN / OR Controller N+1 ORing Controller N-Channel N:1 6-DFN (2x3)
Lowest to $6.1199
Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
Lowest to $8.6348
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP
Lowest to $7.8659

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.6493 $55.2986
5+ $22.6866 $113.4330
7+ $21.9777 $153.8439
10+ $21.2687 $212.6870
13+ $20.5598 $267.2774
17+ $18.4329 $313.3593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess