EN
  • EN
  • DE

LTC2934ITS8-1#TRMPBF

Part No LTC2934ITS8-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL TSOT23-8 / Supervisor Open Drain or Open Collector 1 Channel TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc.
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold Adjustable/Selectable
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number LTC2934
Other Names LTC2934ITS8-1#TRMPBFCT,LTC2934ITS81TRMPBF,LTC2934ITS8-1#TRMPBFDKR,-2735-LTC2934ITS8-1#TRMPBFCT,LTC2934ITS8-1#TRMPBF,LTC2934ITS8-1#TRMPBFTR
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1251003-LTC2934ITS8-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2934ITS8-1#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2934ITS8-1#TRMPBF

The LTC2934ITS8-1#TRMPBF is a highly versatile, ultra-low power voltage monitor with adjustable hysteresis designed by Analog Devices Inc., an industry leader in high-performance analog technology. This compact and efficient device is engineered to ensure reliable operation and system stability across a wide range of applications, making it an essential component in power management solutions.

Encased in a TSOT-23 package, the LTC2934ITS8-1#TRMPBF offers precise monitoring of up to four voltage rails. It is capable of monitoring voltages as low as 0.4V, which is crucial for modern low-voltage systems. The adjustable threshold and hysteresis settings allow for a high degree of flexibility, enabling designers to tailor the device to meet the specific needs of their system.

One of the standout features of the LTC2934ITS8-1#TRMPBF is its ultra-low quiescent current, which is particularly beneficial for battery-powered and energy-sensitive applications. This ensures minimal power consumption when the system is in standby mode, thus extending battery life and reducing the overall power footprint of the system.

The device is also equipped with a reset and watchdog timer functionality. The reset output can be used to initialize a microcontroller after a voltage drop, while the watchdog timer ensures that the system responds appropriately if a software or hardware fault occurs. These features are critical for maintaining system integrity and preventing failures that could lead to data loss or hardware damage.

With its wide operating temperature range, the LTC2934ITS8-1#TRMPBF is suitable for use in harsh environments, ensuring consistent performance under extreme conditions. This makes it an ideal choice for industrial, automotive, and portable electronics, where reliability is paramount.

Overall, the LTC2934ITS8-1#TRMPBF from Analog Devices Inc. is a highly reliable and efficient solution for voltage monitoring. Its customization options, low power consumption, and robust feature set make it an excellent choice for engineers looking to enhance the safety and efficiency of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8583 $52.7247
21+ $4.8068 $100.9428
33+ $4.6566 $153.6678
45+ $4.5064 $202.7880
58+ $4.3562 $252.6596
77+ $3.9055 $300.7235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,290 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess