EN
  • EN
  • DE

LTC2631AHTS8-HZ12#TRMPBF

Part No LTC2631AHTS8-HZ12#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 12
Number of D/A Converters 1
Settling Time 4.6µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.5, ±1 (Max)
Temperature Range - Operating -40°C ~ 125°C
Case / Package SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Mounting Surface Mount
Base Product Number LTC2631
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 500
Win Source Part Number 1322995-LTC2631AHTS8-HZ12#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2631AHTS8-HZ12#TRMPBF CAD Model

Description

Product Overview: LTC2631AHTS8-HZ12#TRMPBF

The LTC2631AHTS8-HZ12#TRMPBF is a high-precision, single-channel 12-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to provide reliable and accurate voltage outputs for a wide array of applications. This component is part of the LTC2631 series, which is known for its low power consumption and compact TSOT-23 package, making it an excellent choice for space-constrained applications.

Key Features

  • Resolution: The DAC offers a 12-bit resolution, ensuring fine-grain control over the analog output for applications requiring precision.
  • Output Range: It provides a flexible reference input, allowing for different output ranges that cater to specific application needs.
  • Package: Encased in a small TSOT-23 package, the LTC2631AHTS8-HZ12#TRMPBF is designed for use in environments where board space is at a premium.
  • Power Efficiency: With its low power operation, the device is suitable for battery-powered devices and other power-sensitive applications.
  • Interface: The device features a simple SPI/Microwire-compatible serial interface that supports high-speed data transfer and easy integration with most microcontrollers and digital systems.
  • Temperature Range: It operates over an industrial temperature range, making it robust for use in harsh environments.

Applications

The LTC2631AHTS8-HZ12#TRMPBF is versatile and can be used in various applications, including:

  • Portable instrumentation
  • Process control and automation
  • Data acquisition systems
  • Automotive systems
  • Medical equipment

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC2631AHTS8-HZ12#TRMPBF is no exception. It is built to meet high standards, ensuring stable performance and a long operational lifespan. The device is also available in tape and reel packaging, denoted by the 'TR' in its part number, which facilitates efficient assembly processes for high-volume production.

Conclusion

The LTC2631AHTS8-HZ12#TRMPBF from Analog Devices Inc. is an ideal solution for designers looking for a high-precision, low-power, and space-saving 12-bit DAC. Its robust feature set and ease of integration make it a top choice for a multitude of precision analog output applications.

You May Also Be Interested in

Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Intersil
Lowest to $7.1344

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess