EN
  • EN
  • DE

LTC2495IUHF#TRPBF

Part No LTC2495IUHF#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 16
Sampling Rate (Per Second) 15
Number of Inputs 8, 16
Input Type Differential, Single Ended
Data Interface I2C
Configuration MUX-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Features PGA, Selectable Address, Temperature Sensor
Temperature Range - Operating -40°C ~ 85°C
Package / Case 38-WFQFN Exposed Pad
Supplier Device Package 38-QFN (5x7)
Mounting SMD (SMT)
Base Product Number LTC2495
Other Names 505-LTC2495IUHF#TRPBFDKR,LTC2495IUHF#TRPBF,505-LTC2495IUHF#TRPBFCT,505-LTC2495IUHF#TRPBFTR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265281-LTC2495IUHF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2495IUHF#TRPBF CAD Model

Description

Analog Devices Inc. LTC2495IUHF#TRPBF Overview

The LTC2495IUHF#TRPBF from Analog Devices Inc. is a high-precision, 24-bit No Latency ΔΣ ADC with Easy Drive Input Current Cancellation and I²C Interface. This advanced analog-to-digital converter is designed for applications requiring high-accuracy measurement, such as industrial process control, instrumentation, medical devices, and automated test equipment.

Key Features

  • High Precision: The LTC2495 provides a 24-bit resolution with no missing codes, ensuring highly accurate digital representations of analog signals.
  • No Latency ΔΣ ADC: The no latency feature ensures that the ADC provides a continuous stream of data without delay, which is crucial for real-time applications.
  • Easy Drive Technology: Its Easy Drive technology reduces the required driving power for the input signal, making it easier to interface with sensors and other input devices.
  • Input Current Cancellation: This feature minimizes the input current, thus reducing the error and power consumption that can be caused by the input bias current.
  • I²C Interface: The integrated I²C interface allows for easy communication with microcontrollers and other digital systems, enabling simple integration into a wide variety of systems.
  • Multiple Input Channels: The device supports up to 16 single-ended or 8 differential input channels, offering flexibility for multiplexed applications.
  • Temperature Range: The LTC2495 operates over an industrial temperature range, making it suitable for harsh environments.

Applications

The LTC2495IUHF#TRPBF is well-suited for a range of applications, including:

  • Temperature Measurements
  • Industrial Process Control
  • Instrumentation
  • Medical Equipment
  • Automated Test Equipment

Package and Quality

Enclosed in a compact, 38-lead QFN package, the LTC2495IUHF#TRPBF is designed for space-constrained applications. It is available in tape and reel packaging, ideal for high-volume production environments. Analog Devices Inc. is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

With its combination of high precision, easy integration, and robust performance, the LTC2495IUHF#TRPBF ADC is an excellent choice for designers looking to enhance the accuracy and efficiency of their data acquisition systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1695 $78.3390
4+ $32.1402 $128.5608
6+ $31.1353 $186.8118
8+ $30.1305 $241.0440
10+ $29.1268 $291.2680
14+ $26.1134 $365.5876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess