EN
  • EN
  • DE

LTC2470CDD#TRPBF

Part No LTC2470CDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 12DFN / 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 12-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 16
Sampling Rate (Per Second) 833
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (3x3)
Mounting Type Surface Mount
Base Product Number LTC2470
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337585-LTC2470CDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2470CDD#TRPBF CAD Model

Description

Analog Devices Inc. LTC2470CDD#TRPBF: A High-Precision ADC Solution

The LTC2470CDD#TRPBF is a cutting-edge 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver high-accuracy data conversion with simplicity and efficiency. This product is part of the LTC2470 series, which is renowned for its high-performance ADCs suitable for a wide range of applications, including industrial control systems, medical devices, and precision measurement instruments.

Key Features

  • Resolution: The LTC2470CDD#TRPBF offers a high resolution of 16 bits, providing precise digital representation of analog signals.
  • Sampling Rate: With a sampling rate of 250 samples per second, this ADC is capable of handling moderate-speed signals with ease, ensuring timely data acquisition.
  • Easy-to-Use Interface: It features an I2C-compatible serial interface, which simplifies connectivity and integration into existing systems, thereby reducing development time and complexity.
  • Reference: An integrated precision reference ensures stability and accuracy over time and temperature variations, eliminating the need for external reference components.
  • Power Efficiency: The LTC2470CDD#TRPBF operates with a single 2.7V to 5.5V supply, which allows for flexibility in power management and contributes to energy-efficient designs.
  • Package: It is available in a compact 10-lead DFN package, making it an excellent choice for space-constrained applications.
  • Temperature Range: This device is specified over the commercial temperature range of 0°C to 70°C, ensuring reliable performance in a variety of environments.

Applications

The LTC2470CDD#TRPBF is ideal for applications that require high precision and low power consumption. It can be used in:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Industrial Process Control
  • Medical Monitoring Devices
  • Automotive Sensors

With its simple interface, robust performance, and compact footprint, the LTC2470CDD#TRPBF from Analog Devices Inc. is an excellent choice for designers seeking to enhance the accuracy and efficiency of their data conversion process.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess