Product Overview: LTC2404CG#TRPBF
The LTC2404CG#TRPBF is a high-precision, 24-bit No Latency ΔΣ™ Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed to provide superior performance for a wide range of applications requiring accurate data acquisition. This component is well-suited for industrial, automotive, and medical applications where precision measurement is critical.
Key Features
- Resolution: The ADC offers a 24-bit output with no missing codes, ensuring high-resolution measurements.
- Sampling Rate: It features a differential input with a programmable rate up to 10Hz, making it versatile for both slow and moderately fast signal acquisition.
- Input Range: The input range is ±2.5V, allowing for the measurement of a wide range of signals without additional signal conditioning.
- No Latency ΔΣ™ Architecture: This technology ensures that the converter delivers a true 24-bit performance without any pipeline delay, making it ideal for multiplexed applications.
- Power Efficiency: With a typical supply current of only 4mA, the LTC2404CG#TRPBF is optimized for low-power applications.
- Interface: A simple 3-wire SPI-compatible serial interface allows for easy integration into digital systems.
- Package and Temperature Range: The device is available in a 24-lead SSOP package and operates over the industrial temperature range of -40°C to 85°C.
Applications
The LTC2404CG#TRPBF is ideal for a variety of applications, including:
- Process Control Systems
- Temperature Measurement
- Weight and Pressure Measurement
- Data Acquisition Systems
- Battery Monitoring
- Medical Instrumentation
Reliability and Quality
Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC2404CG#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and stability in demanding environments.
Conclusion
With its high resolution, low power consumption, and versatile interface, the LTC2404CG#TRPBF from Analog Devices Inc. is a top choice for engineers and designers looking for a reliable ADC solution. Its robust design and wide temperature range make it suitable for a broad array of precision measurement applications.