EN
  • EN
  • DE

LTC2361CTS8

Part No LTC2361CTS8
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR TSOT23-8 / 12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 250k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.35V ~ 3.6V
Voltage - Supply, Digital 2.35V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Mounting Type Surface Mount
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1345553-LTC2361CTS8
Ultra Librarian 3D Model Ultra Librarian LTC2361CTS8 CAD Model

Description

Product Overview: LTC2361CTS8 from Analog Devices Inc.

The LTC2361CTS8 is a cutting-edge, high-performance 12-bit Analog-to-Digital Converter (ADC) offered by Analog Devices Inc., a leader in the field of high-performance analog technology. This ADC is part of a family of low-power, high-speed sampling converters that provide a perfect blend of speed and power efficiency, making it an ideal choice for battery-powered systems and portable devices.

Encased in a compact TSOT-23 package, the LTC2361CTS8 is designed for space-constrained applications, offering a minimal footprint without sacrificing performance. The device operates on a single 2.7V to 5.5V supply, with a sampling rate of up to 250ksps, enabling precise and rapid data acquisition in diverse environments.

One of the standout features of the LTC2361CTS8 is its no-latency operation, which ensures that data is updated with every conversion. This is critical for applications that require real-time monitoring and control, such as medical instrumentation, industrial process control, and embedded systems. Additionally, the device boasts a SPI-compatible serial interface, providing a straightforward and flexible connection to microcontrollers and digital systems.

Power efficiency is at the core of the LTC2361CTS8's design. The ADC features an automatic nap and sleep mode, which significantly reduces power consumption when the converter is not in active use. This power-saving capability, coupled with its low power dissipation of only 21mW at the full sampling rate, makes it a smart choice for portable and remote sensing applications.

The LTC2361CTS8 also provides excellent accuracy and noise performance, with a signal-to-noise ratio (SNR) that ensures high-quality signal acquisition. Its inherent simplicity, requiring no external components for sample-and-hold or voltage reference functionality, simplifies circuit design and reduces system complexity.

In summary, the LTC2361CTS8 from Analog Devices Inc. is an exceptional ADC solution that offers a harmonious balance between speed, power efficiency, and size. It is well-suited for a wide range of applications where precision and low power operation are paramount. With its robust feature set, this ADC is poised to enhance the performance and efficiency of next-generation electronic systems.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess