EN
  • EN
  • DE

LTC2323IUFD-12#TRPBF

Part No LTC2323IUFD-12#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 28QFN / 12 Bit Analog to Digital Converter 2 Input 2 SAR 28-QFN (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 12
Sampling Rate (Per Second) 5M
Number of Inputs 2
Input Type Differential, Pseudo-Differential
Data Interface LVDS - Serial, Serial
Configuration S/H-ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 3.13V ~ 3.47V, 5V
Voltage - Supply, Digital 1.71V ~ 2.63V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Case / Package 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Mounting Surface Mount
Base Product Number LTC2323
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1318313-LTC2323IUFD-12#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2323IUFD-12#TRPBF CAD Model

Description

The LTC2323IUFD-12#TRPBF is a state-of-the-art dual-channel 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver high-performance data conversion with precision and speed. This ADC is part of the LTC2323 series, which is renowned for its exceptional signal acquisition capabilities, making it an ideal choice for a wide range of applications including medical imaging, industrial control systems, and high-speed data acquisition systems.

Key Features

  • Resolution: The LTC2323IUFD-12#TRPBF offers a 12-bit resolution, providing fine detail in the digital representation of analog signals.
  • Sampling Rate: It features a fast sampling rate, ensuring that rapidly changing signals are captured with high fidelity.
  • Dual-Channel: As a dual-channel ADC, it can process two analog inputs simultaneously, which is critical for applications requiring synchronized acquisition of multiple signals.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC minimizes power consumption, making it suitable for battery-powered devices or energy-sensitive applications.
  • Small Package: The LTC2323IUFD-12#TRPBF comes in a compact QFN package, allowing for a reduced footprint on the PCB and making it easier to fit into space-constrained designs.

Performance and Reliability

With its robust design, the LTC2323IUFD-12#TRPBF delivers consistent performance even under varying conditions. Its high signal-to-noise ratio (SNR) and low distortion characteristics ensure accurate and reliable data conversion, which is essential for precision-dependent applications.

Applications

The versatility of the LTC2323IUFD-12#TRPBF ADC makes it suitable for a diverse array of applications. It is particularly well-suited for:

  • Medical Imaging Systems
  • Industrial Process Control
  • Instrumentation
  • Data Acquisition Systems
  • Automated Test Equipment

Conclusion

Analog Devices Inc. has built a reputation for delivering high-quality components that push the boundaries of performance. The LTC2323IUFD-12#TRPBF is no exception, offering the precision, speed, and reliability that professionals in various fields require. Whether for intricate medical diagnostics or for robust industrial automation, this ADC is engineered to meet the most demanding data conversion needs.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess