EN
  • EN
  • DE

LTC2310IMSE-12#PBF

Part No LTC2310IMSE-12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 16MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Sampling Rate (Per Second) 2M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Serial, SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 3.13V ~ 3.47V, 5V
Voltage - Supply, Digital 3.13V ~ 3.47V, 5V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Mounting Surface Mount
Base Product Number LTC2310
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2310IMSE-12#PBF
Standard Package 37
Win Source Part Number 1321182-LTC2310IMSE-12#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2310IMSE-12#PBF CAD Model

Description

The LTC2310IMSE-12#PBF is a high-performance, 12-bit, 5Msps, serial sampling A/D converter from Analog Devices Inc., designed to deliver precision and speed for a wide range of applications. This analog-to-digital converter (ADC) offers a perfect blend of features that make it ideal for high-speed data acquisition systems, medical instrumentation, communication systems, and industrial process control.

Key Features

  • Resolution: 12-bit resolution provides fine detail in the analog signal conversion, ensuring accurate representations of the input signal.
  • Sampling Rate: A fast sampling rate of up to 5Msps (mega samples per second) allows for the capture of rapidly changing signals without loss of fidelity.
  • No Pipeline Delay: The ADC operates without pipeline delay, which is crucial for real-time applications where latency is a concern.
  • Power Efficiency: With its low power consumption, the LTC2310IMSE-12#PBF is suitable for portable and battery-powered devices, where power efficiency is critical.
  • Flexible Supply Voltages: The device supports a wide range of supply voltages, giving designers the flexibility to use it in various system voltage environments.
  • Small Package: Enclosed in a compact MSOP-16 package, the LTC2310IMSE-12#PBF saves valuable board space for space-constrained applications.

Applications

The LTC2310IMSE-12#PBF is versatile and can be used in numerous applications due to its high-speed performance and precision. It is particularly well-suited for:

  • Medical Imaging Systems
  • High-Speed Data Acquisition
  • Communications Infrastructure
  • Industrial Process Control and Automation
  • Portable Instrumentation

Technical Specifications

Parameter Value Resolution 12 bits Sampling Rate 5Msps Input Type Pseudo-differential Interface Type Serial (SPI, QSPI, MICROWIRE) Operating Temperature -40°C to +85°C Package/Case MSOP-16

Overall, the LTC2310IMSE-12#PBF from Analog Devices Inc. stands out for its precision, speed, and versatility, making it a top choice for designers who require a reliable ADC for their critical applications.

You May Also Be Interested in

Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess