EN
  • EN
  • DE

LTC1596-1AISW#PBF

Part No LTC1596-1AISW#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT A-OUT 16SOIC / 16 Bit Digital to Analog Converter 1 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 16
Number of D/A Converters 1
Settling Time 1µs (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.35, ±0.2
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Case / Package 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SO
Mounting Surface Mount
Base Product Number LTC1596
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC1596-1AISW#PBF
Standard Package 47
Win Source Part Number 1317856-LTC1596-1AISW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1596-1AISW#PBF CAD Model

Description

Product Overview: LTC1596-1AISW#PBF

The LTC1596-1AISW#PBF is a high-performance, 16-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to meet the stringent requirements of precision data conversion and control applications. This integrated circuit offers exceptional accuracy and stability, making it an ideal choice for industrial, medical, and communication systems where reliable and precise analog output is critical.

Key Features

  • Resolution: The LTC1596-1AISW#PBF boasts a 16-bit resolution, providing fine granularity for the analog output signal.
  • Interface: It features a user-friendly serial interface that allows for easy integration with microcontrollers and digital systems.
  • Output Range: This DAC offers a flexible output range, accommodating various application needs.
  • Accuracy: High accuracy is maintained with integral nonlinearity (INL) and differential nonlinearity (DNL) specifications that ensure precise performance.
  • Settling Time: It is designed for fast settling times, enabling quick updates to the analog output and suitable for dynamic system requirements.
  • Package: Encased in a robust SW package, the LTC1596-1AISW#PBF is designed for durability and reliable operation in diverse environments.

Applications

The LTC1596-1AISW#PBF is versatile and can be used in a wide range of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Automated Test Equipment
  • Medical Instrumentation
  • Digital Signal Processing

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LTC1596-1AISW#PBF is no exception. Each unit is rigorously tested to ensure it meets high standards for reliability and performance. Furthermore, the product is RoHS compliant, reflecting a commitment to environmental sustainability.

Support and Resources

Customers can access comprehensive technical support and resources for the LTC1596-1AISW#PBF, including detailed datasheets, application notes, and design tools. This support ensures seamless integration and deployment in various systems, enabling designers to leverage the full capabilities of this high-quality DAC.

You May Also Be Interested in

Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess