EN
  • EN
  • DE

LTC1535CSW#TRPBF

Part No LTC1535CSW#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 28SOIC / 1/1 Transceiver Full RS422, RS485 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tape & Reel
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 30 mV
Data Rate 250KBd
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number LTC1535
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340233-LTC1535CSW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1535CSW#TRPBF CAD Model

Description

Product Overview: LTC1535CSW#TRPBF

The LTC1535CSW#TRPBF is an innovative isolated RS485 transceiver from Analog Devices Inc., designed to provide robust communication in noisy industrial environments. With its integrated isolation technology, this device ensures signal integrity and system reliability by protecting the communication interface from common mode voltage variations and ground loops that can cause data corruption and damage to the hardware.

Key Features

  • Integrated Isolation: The LTC1535CSW#TRPBF features onboard signal and power isolation, providing up to 2500Vrms for one minute, which greatly enhances the safety and reliability of the system it's integrated into.
  • High-Speed Operation: It supports data rates up to 250kbps, making it suitable for high-speed data communication in complex industrial systems.
  • Half-Duplex RS485 Interface: This transceiver operates in a half-duplex mode, allowing for bidirectional communication over a single twisted-pair cable, which is a standard in industrial communications.
  • Low Power Consumption: The device is designed for efficient power usage, which is crucial for minimizing heat generation and power costs in large-scale deployments.
  • Extended Temperature Range: With operational capability from -40°C to +85°C, the LTC1535CSW#TRPBF is suitable for use in harsh industrial environments.

Applications

The LTC1535CSW#TRPBF is ideal for a wide range of applications where isolated data communication is essential. This includes:

  • Industrial control systems
  • Factory automation
  • Process control equipment
  • Building automation
  • Networked systems (e.g., RS485/RS422 networks)

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LTC1535CSW#TRPBF is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity in the field. The device is available in a 20-lead wide body SOIC package, providing a compact solution that is easy to integrate into existing and new designs.

With its combination of isolation, speed, and reliability, the LTC1535CSW#TRPBF from Analog Devices Inc. stands out as a superior choice for designers looking to enhance their data communication systems in demanding industrial settings.

You May Also Be Interested in

Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6183 $64.8549
6+ $17.7381 $106.4286
9+ $17.1838 $154.6542
13+ $16.6295 $216.1835
16+ $16.0752 $257.2032
21+ $14.4122 $302.6562
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess