EN
  • EN
  • DE

LTC1275ACSW#PBF

Part No LTC1275ACSW#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 24SOIC / 12 Bit Analog to Digital Converter 1 Input 1 SAR 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Sampling Rate (Per Second) 300k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Internal
Voltage - Supply, Analog 5V, -2.45V ~ 5.25
Voltage - Supply, Digital 5V
Temperature Range - Operating 0°C ~ 70°C
Case / Package 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Mounting Surface Mount
Base Product Number LTC1275
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 32
Win Source Part Number 1318453-LTC1275ACSW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1275ACSW#PBF CAD Model

Description

Product Overview: LTC1275ACSW#PBF

The LTC1275ACSW#PBF is a high-performance, easy-to-use 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed for applications requiring fast, precise data acquisition. This ADC features a sampling rate of up to 1.25Msps (mega samples per second), allowing for real-time data processing in complex systems such as medical instrumentation, industrial control, and communication systems.

Key Features

  • High-Speed Conversion: The LTC1275ACSW#PBF offers a conversion rate of 1.25Msps, enabling quick and accurate data capture.
  • 12-Bit Resolution: With 12-bit resolution, this ADC provides detailed and precise analog measurements, critical for sensitive applications.
  • No Missing Codes: The device guarantees no missing codes over temperature, ensuring reliable performance in all operating conditions.
  • Single 5V Supply Operation: The ADC operates on a single 5V power supply, simplifying power management within the system.
  • Low Power Consumption: Designed with power efficiency in mind, it is suitable for battery-powered devices and power-sensitive applications.
  • Software Programmable: Users can configure the input range and other features through software, providing flexibility in various use cases.
  • Easy Interface: The LTC1275ACSW#PBF features an SPI/MICROWIRE compatible serial I/O port, facilitating easy integration into existing digital systems.

Applications

The versatility of the LTC1275ACSW#PBF makes it an ideal choice for a wide range of applications, including:

  • Industrial Process Control
  • Medical Imaging Systems
  • Data Acquisition Systems
  • High-speed Instrumentation
  • Communication Systems

Product Specifications

This ADC comes in a 20-lead narrow plastic SO package, identified by the part number LTC1275ACSW#PBF, ensuring a compact footprint for space-constrained applications. The operating temperature range supports industrial requirements, and the device's robust design ensures long-term reliability.

For developers and engineers seeking an ADC that combines high-speed performance with precision and ease of use, the LTC1275ACSW#PBF from Analog Devices Inc. is an excellent choice, providing the features necessary to enhance the functionality and efficiency of advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess