EN
  • EN
  • DE

LT6654AMPS6-3#TRMPBF

Part No LT6654AMPS6-3#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% TSOT23-6  /  Series Voltage Reference IC Fixed 3V V ±0.05% 10 mA TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 10 mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 1.6ppmp-p
Noise - 10Hz to 10kHz 2ppmrms
Voltage - Input 3.5V ~ 36V
Current - Supply 600µA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LT6654
Other Names -2735-LT6654AMPS6-3#TRMPBFDKR,LT6654AMPS6-3#TRMPBFTR,LT6654AMPS6-3#TRMPBFCT,LT6654AMPS6-3#TRMPBF,LT6654AMPS6-3#TRMPBFDKR,-2735-LT6654AMPS6-3#TRMPBFCT
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250911-LT6654AMPS6-3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6654AMPS6-3#TRMPBF CAD Model

Description

The LT6654AMPS6-3#TRMPBF is a high-precision, low-noise, and low-drift voltage reference from Analog Devices Inc. This device is meticulously engineered to provide a stable and accurate reference voltage for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuit applications.

Featuring an output voltage of 3V, the LT6654AMPS6-3#TRMPBF stands out with its excellent temperature stability and low output noise, making it an ideal choice for critical applications requiring a high degree of accuracy over a wide temperature range. It is designed to maintain a tight output voltage tolerance, ensuring reliable performance in various environmental conditions.

This voltage reference comes in a compact 6-lead TSOT-23 package, which is suitable for space-constrained applications. The small footprint of the device allows for easy integration into a wide array of electronic systems without compromising on performance.

One of the key features of the LT6654AMPS6-3#TRMPBF is its low dropout performance. This allows the device to maintain a stable output even with minimal difference between the input voltage and the output voltage, which is particularly beneficial in battery-operated devices where power efficiency is critical.

The device is also characterized by its long-term stability and low hysteresis, which contribute to its reliability over time and under varying conditions. It is capable of sourcing or sinking up to 10mA of output current, providing sufficient drive capability for a variety of loads.

The LT6654AMPS6-3#TRMPBF is available in tape and reel packaging, denoted by the suffix "TRMPBF," which facilitates automated assembly processes, making it a practical choice for high-volume production. Moreover, the device is RoHS compliant, ensuring adherence to environmental standards and regulations.

Overall, the LT6654AMPS6-3#TRMPBF voltage reference from Analog Devices Inc. is a robust and precise solution for applications demanding high accuracy and stability, such as precision instrumentation, medical devices, and industrial control systems.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9180 $56.7540
7+ $15.5224 $108.6568
10+ $15.0374 $150.3740
14+ $14.5523 $203.7322
18+ $14.0672 $253.2096
24+ $12.6120 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess