EN
  • EN
  • DE

LT5400BMPMS8E-4#TRPBF

Part No LT5400BMPMS8E-4#TRPBF
Manufacturer Analog Devices Inc.
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES 1K OHM 8TSSOP / 1k Ohm ±15% 800mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Resistor Networks, Arrays
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Circuit Type Isolated
Resistance (Ohms) 1k
Tolerance ±15%
Number of Resistors 4
Resistor Matching Ratio ±0.025%
Resistor-Ratio-Drift ±0.2ppm/°C
Number of Pins 8
Power Per Element 800mW
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating -55°C ~ 150°C
Applications Voltage Divider (TCR Matched)
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Size / Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.043" (1.10mm)
Base Product Number LT5400
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Standard Package 2,500
Win Source Part Number 1328253-LT5400BMPMS8E-4#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT5400BMPMS8E-4#TRPBF CAD Model

Description

Product Overview: LT5400BMPMS8E-4#TRPBF from Analog Devices Inc.

The LT5400BMPMS8E-4#TRPBF is a high-precision quad matched resistor network designed and manufactured by Analog Devices, Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of the LT5400 series, which is known for its excellent stability and tight matching over temperature.

Key Features

  • Resistance Value: Each resistor in the network has a precise value, ensuring accurate performance in critical applications.
  • Temperature Coefficient: The resistors feature a low temperature coefficient, which minimizes resistance changes over a wide temperature range, enhancing the reliability of the device.
  • Matching Precision: The resistors are matched to high precision, which is essential for applications requiring balanced performance such as differential amplifiers and precision dividers.
  • Package: The device comes in an MSOP-8 package, which is suitable for space-constrained applications while providing adequate thermal performance.
  • Operating Temperature Range: It is designed to operate reliably in extreme temperatures, making it suitable for industrial and automotive applications.

Applications

The LT5400BMPMS8E-4#TRPBF is ideal for various applications where precision and stability are paramount. It is commonly used in:

  • Differential amplifiers
  • Precision dividers
  • Reference voltage scaling
  • Bridge circuits
  • Instrumentation
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The LT5400BMPMS8E-4#TRPBF is manufactured to meet stringent quality standards, ensuring reliable performance in demanding environments. The device is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronics.

Ordering Information

For ordering, the product is available with the part number LT5400BMPMS8E-4#TRPBF. It is supplied in tape and reel packaging for easy handling and integration into manufacturing workflows.

You May Also Be Interested in

Panasonic
RES ARRAY 4 RES 3 OHM 0804
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Yageo
RES ARRAY 4 RES ZERO OHM 1206
Lowest to $0.0098
CTS Resistor Products
RES ARRAY 8 RES 22 OHM 2506
Need more? Email Us
Panasonic
RES ARRAY 8 RES 82 OHM 1506
Need more? Email Us
Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 36 OHM 0804
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 390 OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 68 OHM 0804
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess