EN
  • EN
  • DE

LT4250LCN8#PBF

Part No LT4250LCN8#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR -48V 8DIP / Hot Swap Controller 1 Channel -48V 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers
Manufacturer Analog Devices Inc.
Packaging Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Fault Timeout
Programmable Features Current Limit, Latched Fault, OVP, UVLO
Voltage - Supply -80V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Current - Supply 1.6 mA
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number LT4250
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 50
Win Source Part Number 1320395-LT4250LCN8#PBF
Ultra Librarian 3D Model Ultra Librarian LT4250LCN8#PBF CAD Model

Description

Product Overview: LT4250LCN8#PBF by Analog Devices Inc.

The LT4250LCN8#PBF is a high-quality electronic component manufactured by Analog Devices Inc., a leader in the design and production of integrated circuits. This product is a Hot Swap Controller that allows a board to be removed from and inserted into a live backplane without causing an electrical disturbance. The device is designed to protect both the load and the backplane from the stress of inrush currents during board insertion.

Key Features

  • Voltage Range: The LT4250LCN8#PBF operates over a wide voltage range, making it suitable for a variety of applications in different systems.
  • Adjustable Current Limit: This Hot Swap Controller provides an adjustable current limit, which can be set by the user to match the requirements of the specific application, ensuring optimal protection and performance.
  • Overcurrent Protection: The device features robust overcurrent protection, safeguarding the electronic components from potential damage due to excessive current flow.
  • Undervoltage Lockout: It includes an undervoltage lockout function that disables the output when the input voltage falls below a certain threshold, preventing malfunction and damage to the system.
  • Package Type: Housed in an 8-lead PDIP package, the LT4250LCN8#PBF is designed for easy integration into a wide range of electronic systems.

Applications

The LT4250LCN8#PBF is ideal for hot swap applications in servers, data centers, and telecommunication equipment, where systems require maintenance or upgrades without powering down. It is also suitable for use in industrial systems and network routers and switches.

Product Specifications

With a part number of LT4250LCN8#PBF, this Analog Devices Inc. product is a testament to the company's commitment to reliability and performance. The precision engineering of this Hot Swap Controller ensures that it meets the rigorous standards expected by industry professionals.

Conclusion

The LT4250LCN8#PBF from Analog Devices Inc. represents a reliable solution for managing inrush currents in hot-swap environments. Its robust feature set and flexible design make it an essential component for ensuring the safety and longevity of high-availability systems.

You May Also Be Interested in

Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess