EN
  • EN
  • DE

ADUM7702-8BRIZ-RL7

Part No ADUM7702-8BRIZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Type Modulator
Number of Channels 1
Resolution (Bits) 16 b
Sampling Rate (Per Second) 78.1k
Data Interface Serial
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC-IC
Base Product Number ADUM7702
Other Names 505-ADUM7702-8BRIZ-RL7TR,-2735-ADUM7702-8BRIZ-RL7CT
Standard Package 400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265300-ADUM7702-8BRIZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM7702-8BRIZ-RL7 CAD Model

Description

ADUM7702-8BRIZ-RL7 Digital Isolator by Analog Devices Inc.

The ADUM7702-8BRIZ-RL7 is a high-performance, robust digital isolator manufactured by Analog Devices Inc., a leader in the field of high-performance semiconductors. This component is part of the ADuM770x series of iCoupler® technology-based digital isolators that offer significant advantages in terms of signal integrity and isolation capabilities.

Key Features:

  • Isolation Technology: The device incorporates Analog Devices' patented iCoupler technology, which ensures reliable signal isolation between the input and output. This technology uses magnetic coupling to transmit data across an isolation barrier, enhancing safety and performance.
  • Channels: The ADUM7702-8BRIZ-RL7 features a total of eight channels, providing ample connectivity for multiple isolation needs within a circuit.
  • High Data Rates: It supports data rates up to 1 Mbps, making it suitable for applications that require fast data transfer without compromising isolation integrity.
  • Wide Supply Voltage Range: The device operates over a wide supply voltage range, accommodating various application requirements.
  • Robust Isolation: With its high isolation voltage, the ADUM7702-8BRIZ-RL7 ensures that electronic circuits are protected from high voltage transients, thereby improving system reliability and safety.
  • Package Type: It comes in a surface-mount, RoHS-compliant, 16-lead SOIC package, which is compact and suitable for modern PCB designs.

Applications:

The ADUM7702-8BRIZ-RL7 digital isolator is ideal for a wide array of applications that require electrical isolation to protect sensitive components from high voltages and noise. These applications include industrial automation systems, data acquisition systems, switching power supplies, and other environments where signal integrity and isolation are critical.

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the ADUM7702-8BRIZ-RL7 is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding conditions. Whether used in industrial, commercial, or high-end consumer electronics, this digital isolator stands out for its combination of advanced technology, high data rate, and robust isolation capabilities.

For engineers and designers looking for a reliable solution to their isolation challenges, the ADUM7702-8BRIZ-RL7 from Analog Devices Inc. offers a compelling mix of performance, flexibility, and quality.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1551 $54.0163
30+ $3.4094 $102.2820
46+ $3.3028 $151.9288
63+ $3.1963 $201.3669
81+ $3.0897 $250.2657
109+ $2.7701 $301.9409
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess