EN
  • EN
  • DE

ADUM3480BRSZ-RL7

Part No ADUM3480BRSZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3750VRMS 4CH GP 20SSOP / General Purpose Digital Isolator 3750Vrms 4 Channel 25Mbps 25kV/µs CMTI 20-SSOP (0.209", 5.30mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tape & Reel
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Max) 33ns, 33ns
Pulse Width Distortion (Max) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 1.8V ~ 5.5V, 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number ADUM3480
Other Names ADUM3480BRSZ-RL7,ADUM3480BRSZ-RL7CT,ADUM3480BRSZ-RL7TR,-2735-ADUM3480BRSZ-RL7CT,ADUM3480BRSZ-RL7DKR
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244325-ADUM3480BRSZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM3480BRSZ-RL7 CAD Model

Description

ADUM3480BRSZ-RL7 - Isolated Precision Half-Duplex RS-485/RS-422 Transceiver

The ADUM3480BRSZ-RL7 is a cutting-edge communication component from Analog Devices Inc., designed to offer robust data transmission in industrial environments. This device is a precision-engineered isolated half-duplex RS-485/RS-422 transceiver that allows for bidirectional communication on balanced transmission lines. It is part of the iCoupler® family, which incorporates Analog Devices' proprietary digital isolation technology to provide both signal and power isolation in a single package.

Featuring a wide supply voltage range of 3.0 V to 5.5 V, the ADUM3480BRSZ-RL7 is versatile and can be used in various applications, including isolated RS-485/RS-422 communication in harsh electrical environments. The transceiver supports data rates up to 25 Mbps, making it suitable for high-speed communication requirements. Its integrated isolated dc-to-dc converter eliminates the need for a separate isolated power supply, simplifying design and reducing board space.

The device comes in a compact 16-lead SOIC package with increased creepage for enhanced insulation and reliability. The increased isolation is essential for meeting stringent industrial safety requirements. It is characterized for operation over the wide temperature range of -40°C to +105°C, ensuring reliable performance even in extreme conditions.

Key features of the ADUM3480BRSZ-RL7 include true fail-safe receiver inputs, which ensure a known state in the absence of an input signal, and a hot-swap capability that allows nodes to be connected or disconnected without affecting the data bus. The transceiver also offers a low power shutdown mode, reducing power consumption when the device is not in active use.

With its reinforced insulation, the ADUM3480BRSZ-RL7 provides a high level of protection against electrical hazards, making it an ideal choice for applications requiring both signal integrity and safety. Its robust design and advanced features make it well-suited for industrial networks, motor control, and other applications requiring reliable data communication in electrically noisy environments.

Overall, the ADUM3480BRSZ-RL7 from Analog Devices Inc. represents a state-of-the-art solution for safe, efficient, and high-speed data transmission in industrial applications.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess