EN
  • EN
  • DE

ADUM3123BRZ

Part No ADUM3123BRZ
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 3KV 1CH GATE DRVR 8SOIC / 4A Gate Driver Magnetic Coupling 3000Vrms 1 Channel 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Number of Channels 1
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 50kV/µs
Propagation Delay tpLH / tpHL (Max) 62ns, 62ns
Rise / Fall Time (Typ) 12ns, 12ns
Current - Peak Output 4A
Voltage - Output Supply 7.4V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Approval Agency CSA, UR, VDE
Base Product Number ADUM3123
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-ADUM3123BRZ
Standard Package 98
Win Source Part Number 1320046-ADUM3123BRZ
Ultra Librarian 3D Model Ultra Librarian ADUM3123BRZ CAD Model

Description

ADUM3123BRZ Digital Isolator by Analog Devices Inc.

The ADUM3123BRZ is a state-of-the-art digital isolator designed and manufactured by Analog Devices Inc., a company renowned for its high-quality and innovative semiconductor products. This digital isolator is part of the ADuM family and is specifically engineered to provide robust isolation for a variety of applications, including industrial automation, motor control, and power supply systems.

Constructed using Analog Devices' proprietary iCoupler® technology, the ADUM3123BRZ ensures reliable signal isolation between the input and output sides, which is critical for protecting sensitive electronic equipment from high-voltage transients and noise. This technology allows the ADUM3123BRZ to offer superior performance compared to optocouplers and other traditional isolation methods.

Key Features:

  • High Data Rates: The ADUM3123BRZ supports data rates up to 2 Mbps, making it suitable for high-speed digital interfacing.
  • Robust Isolation: It provides up to 2500 Vrms isolation for 1 minute, ensuring safety and reliability in high-voltage environments.
  • Low Power Consumption: The device is designed for low power operation, which is essential for energy-sensitive applications.
  • High Integration: It integrates a dual-channel isolator into a compact SOIC-8 package, saving valuable board space and reducing design complexity.
  • Wide Temperature Range: The ADUM3123BRZ is operational over a wide temperature range from -40°C to +125°C, accommodating extreme industrial conditions.
  • High Reliability: With its robust design, the ADUM3123BRZ offers a long operational life and high reliability, which is crucial for mission-critical systems.

Applications:

The versatility of the ADUM3123BRZ makes it an ideal choice for various applications, including:

  • Isolated SPI Interface
  • Isolated I2C Interface
  • Industrial Fieldbus Isolation
  • Motor Control Feedback Circuits
  • Power Supply Control and Monitoring
  • General Purpose Multichannel Isolation

With its combination of high-speed operation, robust electrical isolation, and compact form factor, the ADUM3123BRZ from Analog Devices Inc. is a powerful solution for designers looking to enhance the safety and performance of their electronic systems.

You May Also Be Interested in

ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 2.5KV 2CH GT DVR 13LGA
Lowest to $5.8209
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0282 $60.4230
35+ $3.3051 $115.6785
55+ $3.2019 $176.1045
75+ $3.0986 $232.3950
97+ $2.9953 $290.5441
130+ $2.6854 $349.1020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,700 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess